☰
SPSX331M0ER
SPSX331M0ER
Obsolete
Description:  CAP ALUM POLY 330UF 20% 2.5V SMD
Datasheet:   SPSX331M0ER Datasheet
History Price: Obsolete
In Stock: 38730
SPSX331M0ER Specification
Specification
Part No
SPSX331M0ER
Category
Aluminum Polymer Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
SPSX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
330 µF
Tolerance
±20%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
3 A @ 100 kHz
Ripple Current @ High Frequency
-
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.083" (2.10mm)
Height - Seated (Max)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Surface Mount Land Size
Surface Mount
Mounting Type
2917 (7343 Metric)
Package / Case
-
SPSX331M0ER PDF Datasheet
SPSX331M0ER Related Parts
SPSX101M04R
SPSX101M04R
Cornell Dubilier Electronics
CAP ALUM POLY 100UF 20% 4V SMD
SPSX121M06R-7
SPSX121M06R-7
Cornell Dubilier Electronics
CAP ALUM POLY 120UF 20% 6V SMD
SPSX151M04R
SPSX151M04R
Cornell Dubilier Electronics
CAP ALUM POLY 150UF 20% 4V SMD
SPSX151M04R-7
SPSX151M04R-7
Cornell Dubilier Electronics
CAP ALUM POLY 150UF 20% 4V SMD
SPSX151M06R
SPSX151M06R
Cornell Dubilier Electronics
CAP ALUM POLY 150UF 20% 6.3V SMD
SPSX151M0ER
SPSX151M0ER
Cornell Dubilier Electronics
CAP ALUM POLY 150UF 20% 2.5V SMD
SPSX181M02R
SPSX181M02R
Cornell Dubilier Electronics
CAP ALUM POLY 180UF 20% 2V SMD
SPSX181M04R
SPSX181M04R
Cornell Dubilier Electronics
CAP ALUM POLY 180UF 20% 4V SMD
SPSX181M0ER
SPSX181M0ER
Cornell Dubilier Electronics
CAP ALUM POLY 180UF 20% 2.5V SMD
SPSX221M02R
SPSX221M02R
Cornell Dubilier Electronics
CAP ALUM POLY 220UF 20% 2V SMD
SPSX221M04R
SPSX221M04R
Cornell Dubilier Electronics
CAP ALUM POLY 220UF 20% 4V SMD
SPSX221M0ER
SPSX221M0ER
Cornell Dubilier Electronics
CAP ALUM POLY 220UF 20% 2.5V SMD
SPSX331M0ER Compare Parts
  • SPSX331M0ER vs SPSX561M02R-4
  • SPSX331M0ER vs SPSX471M0ER-6
  • SPSX331M0ER vs SPSX471M0ER-4
  • SPSX331M0ER vs SPSX471M0ER
  • SPSX331M0ER vs SPSX471M02R-6
  • SPSX331M0ER vs SPSX471M02R-4
  • SPSX331M0ER vs SPSX471M02R
  • SPSX331M0ER vs SPSX391M0ER-6
  • SPSX331M0ER vs SPSX391M0ER-4
  • SPSX331M0ER vs SPSX391M0ER
  • SPSX331M0ER vs SPSX391M02R-6
  • SPSX331M0ER vs SPSX391M02R-4
  • SPSX331M0ER vs SPSX391M02R
  • SPSX331M0ER vs SPSX331M0ER-4
  • SPSX331M0ER vs SPSX331M02R-6
  • SPSX331M0ER vs SPSX331M02R-4
  • SPSX331M0ER vs SPSX331M02R
  • SPSX331M0ER vs SPSX271M0ER-7
  • SPSX331M0ER vs SPSX271M02R-6
  • SPSX331M0ER vs SPSX271M02R-4
  • SPSX331M0ER vs SPSX271M02R
  • SPSX331M0ER vs SPSX221M0ER-7
  • SPSX331M0ER vs SPSX221M0ER
  • SPSX331M0ER vs SPSX221M04R
  • SPSX331M0ER vs SPSX221M02R
  • SPSX331M0ER vs SPSX181M0ER
  • SPSX331M0ER vs SPSX181M04R
  • SPSX331M0ER vs SPSX181M02R
  • SPSX331M0ER vs SPSX151M0ER
  • SPSX331M0ER vs SPSX151M06R
  • SPSX331M0ER vs SPSX151M04R-7
  • SPSX331M0ER vs SPSX151M04R
  • SPSX331M0ER vs SPSX121M06R-7
  • SPSX331M0ER vs SPSX101M04R
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!