☰
SPCX331M0ER
SPCX331M0ER
Obsolete
Description:  CAP ALUM POLY 330UF 20% 2.5V SMD
Datasheet:   SPCX331M0ER Datasheet
History Price: Obsolete
In Stock: 25040
SPCX331M0ER Specification
Specification
Part No
SPCX331M0ER
Category
Aluminum Polymer Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
SPCX
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
330 µF
Tolerance
±20%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
15mOhm
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
2.7 A @ 100 kHz
Ripple Current @ High Frequency
-
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.075" (1.90mm)
Height - Seated (Max)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Surface Mount Land Size
Surface Mount
Mounting Type
2917 (7343 Metric)
Package / Case
-
SPCX331M0ER PDF Datasheet
SPCX331M0ER Related Parts
SPCX101M06R
SPCX101M06R
Cornell Dubilier Electronics
CAP ALUM POLY 100UF 20% 6.3V SMD
SPCX121M06R
SPCX121M06R
Cornell Dubilier Electronics
CAP ALUM POLY 120UF 20% 6.3V SMD
SPCX151M04R
SPCX151M04R
Cornell Dubilier Electronics
CAP ALUM POLY 150UF 20% 4V SMD
SPCX151M06R
SPCX151M06R
Cornell Dubilier Electronics
CAP ALUM POLY 150UF 20% 6.3V SMD
SPCX181M04R
SPCX181M04R
Cornell Dubilier Electronics
CAP ALUM POLY 180UF 20% 4V SMD
SPCX221M02R
SPCX221M02R
Cornell Dubilier Electronics
CAP ALUM POLY 220UF 20% 2V SMD
SPCX221M04R
SPCX221M04R
Cornell Dubilier Electronics
CAP ALUM POLY 220UF 20% 4V SMD
SPCX221M0ER
SPCX221M0ER
Cornell Dubilier Electronics
CAP ALUM POLY 220UF 20% 2.5V SMD
SPCX331M02R
SPCX331M02R
Cornell Dubilier Electronics
CAP ALUM POLY 330UF 20% 2V SMD
SPCX391M02R
SPCX391M02R
Cornell Dubilier Electronics
CAP ALUM POLY 390UF 20% 2V SMD
SPCX391M0ER
SPCX391M0ER
Cornell Dubilier Electronics
CAP ALUM POLY 390UF 20% 2.5V SMD
SPCX471M02R
SPCX471M02R
Cornell Dubilier Electronics
CAP ALUM POLY 470UF 20% 2V SMD
SPCX331M0ER Compare Parts
  • SPCX331M0ER vs SPCX391M0ER
  • SPCX331M0ER vs SPCX391M02R
  • SPCX331M0ER vs SPCX331M02R
  • SPCX331M0ER vs SPCX221M0ER
  • SPCX331M0ER vs SPCX221M04R
  • SPCX331M0ER vs SPCX221M02R
  • SPCX331M0ER vs SPCX181M04R
  • SPCX331M0ER vs SPCX151M06R
  • SPCX331M0ER vs SPCX151M04R
  • SPCX331M0ER vs SPCX121M06R
  • SPCX331M0ER vs SPCX101M06R
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller