Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics SLP101M400A3P3
SLP101M400A3P3
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 400V SNAP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
SLP101M400A3P3 Datasheet
History Price: $1.81194
In Stock: 35280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SLP101M400A3P3 Specification
Specification
Part No
SLP101M400A3P3
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
SLP0712TE (750W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
3.317Ohm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.866" Dia (22.00mm)
Height - Seated (Max)
1.260" (32.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
700 mA @ 120 Hz
Ripple Current @ High Frequency
1.03 A @ 20 kHz
SLP101M400A3P3 PDF Datasheet
SLP101M400A3P3 Datasheet
Click and Download: SLP101M400A3P3 Datasheet
SLP101M400A3P3 Related Parts
SLP101M350A1P3
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 350V SNAP
SLP101M385A3P3
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 385V SNAP
SLP101M400C1P3
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 400V SNAP
SLP101M420A3P3
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 420V SNAP
SLP101M420C1P3
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 420V SNAP
SLP101M450A3P3
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 450V SNAP
SLP101M450A5P3
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 450V SNAP
SLP101M450C3P3
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 450V SNAP
SLP101M450E1P3
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 450V SNAP
SLP102M080A1P3
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 80V SNAP
SLP102M100A3P3
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 100V SNAP
SLP102M100C1P3
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 100V SNAP
SLP101M400A3P3 Compare Parts
SLP101M400A3P3 vs SLPX822M080H4P3
SLP101M400A3P3 vs SLPX822M063H5P3
SLP101M400A3P3 vs SLPX822M063E4P3
SLP101M400A3P3 vs SLPX822M050H3P3
SLP101M400A3P3 vs SLPX822M050E5P3
SLP101M400A3P3 vs SLPX822M050C4P3
SLP101M400A3P3 vs SLPX822M035E3P3
SLP101M400A3P3 vs SLPX822M035C5P3
SLP101M400A3P3 vs SLPX822M035A4P3
SLP101M400A3P3 vs SLPX822M025C1P3
SLP101M400A3P3 vs SLPX822M025A5P3
SLP101M400A3P3 vs SLPX822M016A1P3
SLP101M400A3P3 vs SLPX821M400H9P3
SLP101M400A3P3 vs SLPX821M350H4P3
SLP101M400A3P3 vs SLPX821M315H4P3
SLP101M400A3P3 vs SLPX821M315E9P3
SLP101M400A3P3 vs SLPX821M250H3P3
SLP101M400A3P3 vs SLPX821M250E5P3
SLP101M400A3P3 vs SLPX821M250C9P3
SLP101M400A3P3 vs SLPX821M220H3P3
SLP101M400A3P3 vs SLPX821M220E5P3
SLP101M400A3P3 vs SLPX821M220C4P3
SLP101M400A3P3 vs SLPX821M200E3P3
SLP101M400A3P3 vs SLPX821M200C7P3
SLP101M400A3P3 vs SLPX821M200A9P3
SLP101M400A3P3 vs SLPX821M180E1P3
SLP101M400A3P3 vs SLPX821M180C5P3
SLP101M400A3P3 vs SLPX821M180A7P3
SLP101M400A3P3 vs SLPX821M160E3P3
SLP101M400A3P3 vs SLPX821M160C5P3
SLP101M400A3P3 vs SLPX821M160A4P3
SLP101M400A3P3 vs SLPX821M100A1P3
SLP101M400A3P3 vs SLPX820M450A1P3
SLP101M400A3P3 vs SLPX820M420A1P3
SLP101M400A3P3 vs SLPX820M400A1P3
SLP101M400A3P3 vs SLPX820M385A1P3
SLP101M400A3P3 vs SLPX683M010H7P3
SLP101M400A3P3 vs SLPX683M010E9P3
SLP101M400A3P3 vs SLPX682M100H9P3
SLP101M400A3P3 vs SLPX682M080H7P3
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller