Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics PVC613
PVC613
Obsolete
Film Capacitors
Description:
CAP FILM 0.03UF 10% 600VDC RAD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
PVC613 Datasheet
History Price: Obsolete
In Stock: 11840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PVC613 Specification
Specification
Part No
PVC613
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
PVC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.03 µF
Tolerance
?0%
Voltage Rating - AC
200V
Voltage Rating - DC
600V
Dielectric Material
Polyester
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.449" Dia x 1.201" L (11.40mm x 30.50mm)
Height - Seated (Max)
-
Termination
PC Pins
Lead Spacing
0.969" (24.60mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
PVC613 PDF Datasheet
PVC613 Datasheet
Click and Download: PVC613 Datasheet
PVC613 Related Parts
PVC12212
Cornell Dubilier Electronics
CAP FILM 1200PF 10% 1.2KVDC RAD
PVC2115
Cornell Dubilier Electronics
CAP FILM 0.015UF 10% 200VDC RAD
PVC6015
Cornell Dubilier Electronics
CAP FILM 0.15UF 10% 600VDC RAD
PVC10010
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 1KVDC RADIAL
PVC101
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 100VDC RADIAL
PVC10168
Cornell Dubilier Electronics
CAP FILM 0.068UF 10% 1KVDC RAD
PVC1021
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 1KVDC RADIAL
PVC10215
Cornell Dubilier Electronics
CAP FILM 1500PF 10% 1KVDC RADIAL
PVC10218
Cornell Dubilier Electronics
CAP FILM 1800PF 10% 1KVDC RADIAL
PVC1022
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 100VDC RAD
PVC10222
Cornell Dubilier Electronics
CAP FILM 2200PF 10% 1KVDC RADIAL
PVC10233
Cornell Dubilier Electronics
CAP FILM 3300PF 10% 1KVDC RADIAL
PVC613 Compare Parts
PVC613 vs PVC2115
PVC613 vs PVC12212
PVC613 vs PVC628
PVC613 vs PVC6275
PVC613 vs PVC6268
PVC613 vs PVC626
PVC613 vs PVC625
PVC613 vs PVC6247
PVC613 vs PVC624
PVC613 vs PVC6233
PVC613 vs PVC623
PVC613 vs PVC6225
PVC613 vs PVC6222
PVC613 vs PVC622
PVC613 vs PVC6215
PVC613 vs PVC6182
PVC613 vs PVC6168
PVC613 vs PVC6156
PVC613 vs PVC615
PVC613 vs PVC6147
PVC613 vs PVC614
PVC613 vs PVC6139
PVC613 vs PVC6133
PVC613 vs PVC6127
PVC613 vs PVC6125
PVC613 vs PVC6122
PVC613 vs PVC612
PVC613 vs PVC6118
PVC613 vs PVC6112
PVC613 vs PVC611
PVC613 vs PVC6033
PVC613 vs PVC6025
PVC613 vs PVC6022
PVC613 vs PVC602
PVC613 vs PVC6018
PVC613 vs PVC6012
PVC613 vs PVC601
PVC613 vs PVC4268
PVC613 vs PVC4247
PVC613 vs PVC4233
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!