Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics PVC2X21
PVC2X21
Obsolete
Film Capacitors
Description:
CAP FILM 1000PF 10% 2KVDC RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
PVC2X21 Datasheet
History Price: Obsolete
In Stock: 41220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PVC2X21 Specification
Specification
Part No
PVC2X21
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
PVC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 pF
Tolerance
?0%
Voltage Rating - AC
500V
Voltage Rating - DC
2000V (2kV)
Dielectric Material
Polypropylene (PP)
Operating Temperature
-
Mounting Type
-55℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.331" Dia x 1.252" L (8.40mm x 31.80mm)
Termination
-
Lead Spacing
PC Pins
Applications
0.969" (24.60mm)
Ratings
General Purpose
Features
-
ESR (Equivalent Series Resistance)
-
PVC2X21 PDF Datasheet
PVC2X21 Datasheet
Click and Download: PVC2X21 Datasheet
PVC2X21 Related Parts
PVC12212
Cornell Dubilier Electronics
CAP FILM 1200PF 10% 1.2KVDC RAD
PVC2115
Cornell Dubilier Electronics
CAP FILM 0.015UF 10% 200VDC RAD
PVC6015
Cornell Dubilier Electronics
CAP FILM 0.15UF 10% 600VDC RAD
PVC10010
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 1KVDC RADIAL
PVC101
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 100VDC RADIAL
PVC10168
Cornell Dubilier Electronics
CAP FILM 0.068UF 10% 1KVDC RAD
PVC1021
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 1KVDC RADIAL
PVC10215
Cornell Dubilier Electronics
CAP FILM 1500PF 10% 1KVDC RADIAL
PVC10218
Cornell Dubilier Electronics
CAP FILM 1800PF 10% 1KVDC RADIAL
PVC1022
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 100VDC RAD
PVC10222
Cornell Dubilier Electronics
CAP FILM 2200PF 10% 1KVDC RADIAL
PVC10233
Cornell Dubilier Electronics
CAP FILM 3300PF 10% 1KVDC RADIAL
PVC2X21 Compare Parts
PVC2X21 vs PVC2115
PVC2X21 vs PVC12212
PVC2X21 vs PVC628
PVC2X21 vs PVC6275
PVC2X21 vs PVC6268
PVC2X21 vs PVC626
PVC2X21 vs PVC625
PVC2X21 vs PVC6247
PVC2X21 vs PVC624
PVC2X21 vs PVC6233
PVC2X21 vs PVC623
PVC2X21 vs PVC6225
PVC2X21 vs PVC6222
PVC2X21 vs PVC622
PVC2X21 vs PVC6215
PVC2X21 vs PVC6182
PVC2X21 vs PVC6168
PVC2X21 vs PVC6156
PVC2X21 vs PVC615
PVC2X21 vs PVC6147
PVC2X21 vs PVC614
PVC2X21 vs PVC6139
PVC2X21 vs PVC6133
PVC2X21 vs PVC613
PVC2X21 vs PVC6127
PVC2X21 vs PVC6125
PVC2X21 vs PVC6122
PVC2X21 vs PVC612
PVC2X21 vs PVC6118
PVC2X21 vs PVC6112
PVC2X21 vs PVC611
PVC2X21 vs PVC6033
PVC2X21 vs PVC6025
PVC2X21 vs PVC6022
PVC2X21 vs PVC602
PVC2X21 vs PVC6018
PVC2X21 vs PVC6012
PVC2X21 vs PVC601
PVC2X21 vs PVC4268
PVC2X21 vs PVC4247
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods