Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics PSU72015
PSU72015
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 720UF 20% 125V QC TERM
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
PSU72015 Datasheet
History Price: $34.93594
In Stock: 44655
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PSU72015 Specification
Specification
Part No
PSU72015
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
PSU
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
720 µF
Tolerance
0%, +20%
Voltage - Rated
125 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-40℃ ~ 65℃
Polarization
Bi-Polar
Ratings
-
Applications
Motor Start
Lead Spacing
-
Size / Dimension
1.813" Dia (46.05mm)
Height - Seated (Max)
4.375" (111.13mm)
Surface Mount Land Size
-
Mounting Type
Chassis Mount
Package / Case
Radial, Can - QC Terminals
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
PSU72015 PDF Datasheet
PSU72015 Datasheet
Click and Download: PSU72015 Datasheet
PSU72015 Related Parts
PSU100015A
Cornell Dubilier Electronics
CAP ALUM 1100UF 20% 125V QC TERM
PSU102015
Cornell Dubilier Electronics
CAP ALUM 1020UF 20% 125V QC TERM
PSU10815
Cornell Dubilier Electronics
CAP ALUM 108UF 20% 125V QC TERM
PSU10830B
Cornell Dubilier Electronics
CAP ALUM 108UF 20% 330V QC TERM
PSU10835A
Cornell Dubilier Electronics
CAP ALUM 108UF 20% 250V QC TERM
PSU10865
Cornell Dubilier Electronics
CAP ALUM 108UF 20% 165V QC TERM
PSU10865A
Cornell Dubilier Electronics
CAP ALUM 108UF 20% 165V QC TERM
PSU117515
Cornell Dubilier Electronics
CAP ALUM 1175UF 20% 125V QC TERM
PSU12415
Cornell Dubilier Electronics
CAP ALUM 124UF 20% 125V QC TERM
PSU12430
Cornell Dubilier Electronics
CAP ALUM 124UF 20% 330V QC TERM
PSU12430A
Cornell Dubilier Electronics
CAP ALUM 124UF 20% 330V QC TERM
PSU12435
Cornell Dubilier Electronics
CAP ALUM 124UF 20% 250V QC TERM
PSU72015 Compare Parts
PSU72015 vs PSU8865
PSU72015 vs PSU8835
PSU72015 vs PSU8830B
PSU72015 vs PSU8830A
PSU72015 vs PSU8815
PSU72015 vs PSU85015A
PSU72015 vs PSU85015
PSU72015 vs PSU82915B
PSU72015 vs PSU82915A
PSU72015 vs PSU81515A
PSU72015 vs PSU81515
PSU72015 vs PSU80015A
PSU72015 vs PSU80015
PSU72015 vs PSU7265A
PSU72015 vs PSU7235
PSU72015 vs PSU7230C
PSU72015 vs PSU7230B
PSU72015 vs PSU7215
PSU72015 vs PSU72015A
PSU72015 vs PSU70815A
PSU72015 vs PSU70815
PSU72015 vs PSU6465A
PSU72015 vs PSU64515A
PSU72015 vs PSU64515
PSU72015 vs PSU6435A
PSU72015 vs PSU6435
PSU72015 vs PSU6430
PSU72015 vs PSU6415
PSU72015 vs PSU59015B
PSU72015 vs PSU59015A
PSU72015 vs PSU54065A
PSU72015 vs PSU54065
PSU72015 vs PSU54015B
PSU72015 vs PSU54015A
PSU72015 vs PSU5365A
PSU72015 vs PSU5335A
PSU72015 vs PSU5335
PSU72015 vs PSU5330B
PSU72015 vs PSU5315
PSU72015 vs PSU4765A
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B