☰
PLA6
PLA6
Active
Description:  CAPACITOR CAP UP WIRE
Datasheet:   PLA6 Datasheet
History Price: $5.76
In Stock: 46720
PLA6 Specification
Specification
Part No
PLA6
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
End Cap
For Use With/Related Products
Top Exit Lead Hole
Device Size
Round Can Types
Specifications
1.813" Dia (46.1mm)
PLA6 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase