☰
PLA10
PLA10
Active
Description:  CAPACITOR CAP UP WIRE
Datasheet:   PLA10 Datasheet
History Price: $6.90208
In Stock: 36960
PLA10 Specification
Specification
Part No
PLA10
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
End Cap
For Use With/Related Products
Top Exit Lead Hole
Device Size
Round Can Types
Specifications
2.563" Dia (65.1mm)
PLA10 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping