☰
MXH224K305E13
MXH224K305E13
Active
Description:  CAP FILM 0.22UF 10% 305VAC RAD
History Price: $0.84
In Stock: 11760
MXH224K305E13 Specification
Specification
Part No
MXH224K305E13
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MXH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.22 µF
Tolerance
?0%
Voltage Rating - AC
305V
Voltage Rating - DC
630V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.709" L x 0.295" W (18.00mm x 7.50mm)
Height - Seated (Max)
0.551" (14.00mm)
Termination
PC Pins
Lead Spacing
0.591" (15.00mm)
Applications
Automotive; EMI, RFI Suppression
Ratings
AEC-Q200, X2
Features
85C/85% Humidity, THB, Low ESR, Low ESL, Long Life
ESR (Equivalent Series Resistance)
-
MXH224K305E13 PDF Datasheet
MXH224K305E13 Related Parts
MXH104K305E10
MXH104K305E10
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 305VAC RADIAL
MXH105K305G20
MXH105K305G20
Cornell Dubilier Electronics
CAP FILM 1UF 10% 305VAC RADIAL
MXH105K305H20
MXH105K305H20
Cornell Dubilier Electronics
CAP FILM 1UF 10% 305VAC RADIAL
MXH106K305N32
MXH106K305N32
Cornell Dubilier Electronics
CAP FILM 10UF 10% 305VAC RADIAL
MXH156K305N40
MXH156K305N40
Cornell Dubilier Electronics
CAP FILM 15UF 10% 305VAC RADIAL
MXH224K305E14
MXH224K305E14
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 305VAC RAD
MXH224K305G11
MXH224K305G11
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 305VAC RAD
MXH225K305G24
MXH225K305G24
Cornell Dubilier Electronics
CAP FILM 2.2UF 10% 305VAC RADIAL
MXH225K305H23
MXH225K305H23
Cornell Dubilier Electronics
CAP FILM 2.2UF 10% 305VAC RADIAL
MXH334K305E14
MXH334K305E14
Cornell Dubilier Electronics
CAP FILM 0.33UF 10% 305VAC RAD
MXH334K305G11
MXH334K305G11
Cornell Dubilier Electronics
CAP FILM 0.33UF 10% 305VAC RAD
MXH335K305H28
MXH335K305H28
Cornell Dubilier Electronics
CAP FILM 3.3UF 10% 305VAC RADIAL
MXH224K305E13 Compare Parts
  • MXH224K305E13 vs MXH684K305H11
  • MXH224K305E13 vs MXH684K305G20
  • MXH224K305E13 vs MXH684K305E21
  • MXH224K305E13 vs MXH475K305H30
  • MXH224K305E13 vs MXH474K305G11
  • MXH224K305E13 vs MXH474K305E20
  • MXH224K305E13 vs MXH335K305H28
  • MXH224K305E13 vs MXH334K305G11
  • MXH224K305E13 vs MXH334K305E14
  • MXH224K305E13 vs MXH225K305H23
  • MXH224K305E13 vs MXH225K305G24
  • MXH224K305E13 vs MXH224K305G11
  • MXH224K305E13 vs MXH224K305E14
  • MXH224K305E13 vs MXH156K305N40
  • MXH224K305E13 vs MXH106K305N32
  • MXH224K305E13 vs MXH105K305H20
  • MXH224K305E13 vs MXH105K305G20
  • MXH224K305E13 vs MXH104K305E10
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!