Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics MLS331M250EA0D
MLS331M250EA0D
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 250V FLATPACK
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
MLS331M250EA0D Datasheet
History Price: $177.465
In Stock: 20585
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MLS331M250EA0D Specification
Specification
Part No
MLS331M250EA0D
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MLS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
399mOhm @ 120Hz
Lifetime @ Temp.
10000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 125℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
5 A @ 120 Hz
Size / Dimension
6.3 A @ 20 kHz
Height - Seated (Max)
1.000" (25.40mm)
Surface Mount Land Size
2.000" L x 1.750" W (50.80mm x 44.45mm)
Mounting Type
0.500" (12.70mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
FlatPack, Tabbed
MLS331M250EA0D PDF Datasheet
MLS331M250EA0D Datasheet
Click and Download: MLS331M250EA0D Datasheet
MLS331M250EA0D Related Parts
MLS102M150EB0A
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 150V FLATPCK
MLS102M150EB0C
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 150V FLATPCK
MLS102M150EB1A
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 150V FLATPCK
MLS102M150EB1C
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 150V FLATPCK
MLS103M020EA0A
Cornell Dubilier Electronics
CAP ALUM 10000UF 20% 20V FLATPCK
MLS103M020EA0C
Cornell Dubilier Electronics
CAP ALUM 10000UF 20% 20V FLATPCK
MLS103M020EA0D
Cornell Dubilier Electronics
CAP ALUM 10000UF 20% 20V FLATPCK
MLS103M020EA1A
Cornell Dubilier Electronics
CAP ALUM 10000UF 20% 20V FLATPCK
MLS103M020EA1C
Cornell Dubilier Electronics
CAP ALUM 10000UF 20% 20V FLATPCK
MLS103M020EA1D
Cornell Dubilier Electronics
CAP ALUM 10000UF 20% 20V FLATPCK
MLS112M075EK0A
Cornell Dubilier Electronics
CAP ALUM 1100UF 20% 75V FLATPACK
MLS112M075EK0C
Cornell Dubilier Electronics
CAP ALUM 1100UF 20% 75V FLATPACK
MLS331M250EA0D Compare Parts
MLS331M250EA0D vs MLSH401M100JK0C
MLS331M250EA0D vs MLSH322M030JK0C
MLS331M250EA0D vs MLSH222M040JK0C
MLS331M250EA0D vs MLSH211M150JK0C
MLS331M250EA0D vs MLSH172M050JK0C
MLS331M250EA0D vs MLSH161M200JK0C
MLS331M250EA0D vs MLSH121M250JK0C
MLS331M250EA0D vs MLSH112M060JK0C
MLS331M250EA0D vs MLSG952M010JK0C
MLS331M250EA0D vs MLSG932M020JH0C
MLS331M250EA0D vs MLSG901M150EB0C
MLS331M250EA0D vs MLSG852M030JB0C
MLS331M250EA0D vs MLSG801M100JH0C
MLS331M250EA0D vs MLSG791M075JK0C
MLS331M250EA0D vs MLSG771M100EA0C
MLS331M250EA0D vs MLSG721M200EB1C
MLS331M250EA0D vs MLSG682M020JA0C
MLS331M250EA0D vs MLSG682M020EK0C
MLS331M250EA0D vs MLSG681M200EB0C
MLS331M250EA0D vs MLSG672M030JH0C
MLS331M250EA0D vs MLSG632M040EA0A
MLS331M250EA0D vs MLSG601M100JA0C
MLS331M250EA0D vs MLSG592M040JB0C
MLS331M250EA0D vs MLSG561M250EB1C
MLS331M250EA0D vs MLSG561M250EB0C
MLS331M250EA0D vs MLSG541M150EA1A
MLS331M250EA0D vs MLSG501M150JB0C
MLS331M250EA0D vs MLSG501M100EK0A
MLS331M250EA0D vs MLSG492M030JA0C
MLS331M250EA0D vs MLSG491M200JB0C
MLS331M250EA0D vs MLSG462M040JH0C
MLS331M250EA0D vs MLSG462M020JK0C
MLS331M250EA0D vs MLSG442M040EK1C
MLS331M250EA0D vs MLSG432M050JB0C
MLS331M250EA0D vs MLSG422M040EK0C
MLS331M250EA0D vs MLSG401M200EA0A
MLS331M250EA0D vs MLSG401M150JH0C
MLS331M250EA0D vs MLSG401M100JK0C
MLS331M250EA0D vs MLSG381M250JB0C
MLS331M250EA0D vs MLSG381M200JH0C
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described