Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics MLP212M080EA1D
MLP212M080EA1D
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2100UF 20% 80V FLATPACK
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
MLP212M080EA1D Datasheet
History Price: $89.009
In Stock: 25295
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MLP212M080EA1D Specification
Specification
Part No
MLP212M080EA1D
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MLP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2100 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
72mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
4.9 A @ 120 Hz
Size / Dimension
5.7 A @ 20 kHz
Height - Seated (Max)
1.000" (25.40mm)
Surface Mount Land Size
2.000" L x 1.750" W (50.80mm x 44.45mm)
Mounting Type
0.500" (12.70mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
FlatPack, Tabbed
MLP212M080EA1D PDF Datasheet
MLP212M080EA1D Datasheet
Click and Download: MLP212M080EA1D Datasheet
MLP212M080EA1D Related Parts
MLP102M200EB0A
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 200V FLATPCK
MLP102M200EB0C
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 200V FLATPCK
MLP102M200EB1A
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 200V FLATPCK
MLP102M200EB1C
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 200V FLATPCK
MLP111M450EK0A
Cornell Dubilier Electronics
CAP ALUM 110UF 20% 450V FLATPACK
MLP111M450EK0C
Cornell Dubilier Electronics
CAP ALUM 110UF 20% 450V FLATPACK
MLP111M450EK0D
Cornell Dubilier Electronics
CAP ALUM 110UF 20% 450V FLATPACK
MLP111M450EK1A
Cornell Dubilier Electronics
CAP ALUM 110UF 20% 450V FLATPACK
MLP111M450EK1C
Cornell Dubilier Electronics
CAP ALUM 110UF 20% 450V FLATPACK
MLP111M450EK1D
Cornell Dubilier Electronics
CAP ALUM 110UF 20% 450V FLATPACK
MLP112M100EK0A
Cornell Dubilier Electronics
CAP ALUM 1100UF 20% 100V FLATPCK
MLP112M100EK0C
Cornell Dubilier Electronics
CAP ALUM 1100UF 20% 100V FLATPCK
MLP212M080EA1D Compare Parts
MLP212M080EA1D vs MLPS891M150EA0C
MLP212M080EA1D vs MLPS871M200EH0C
MLP212M080EA1D vs MLPS861M250EB0C
MLP212M080EA1D vs MLPS842M035EA0C
MLP212M080EA1D vs MLPS782M025EK0C
MLP212M080EA1D vs MLPS742M050EH0C
MLP212M080EA1D vs MLPS742M040EA0C
MLP212M080EA1D vs MLPS691M200EA0C
MLP212M080EA1D vs MLPS682M063EB0C
MLP212M080EA1D vs MLPS681M250EH0C
MLP212M080EA1D vs MLPS661M300EB0C
MLP212M080EA1D vs MLPS601M150EK0C
MLP212M080EA1D vs MLPS572M035EK0C
MLP212M080EA1D vs MLPS542M050EA0C
MLP212M080EA1D vs MLPS532M063EH0C
MLP212M080EA1D vs MLPS521M300EH0C
MLP212M080EA1D vs MLPS513M7R5EB0C
MLP212M080EA1D vs MLPS513M010EB0C
MLP212M080EA1D vs MLPS502M040EK0C
MLP212M080EA1D vs MLPS501M350EB0C
MLP212M080EA1D vs MLPS501M250EA0C
MLP212M080EA1D vs MLPS462M080EB0C
MLP212M080EA1D vs MLPS431M200EK0C
MLP212M080EA1D vs MLPS403M7R5EH0C
MLP212M080EA1D vs MLPS403M010EH0C
MLP212M080EA1D vs MLPS392M063EA0C
MLP212M080EA1D vs MLPS391M350EH0C
MLP212M080EA1D vs MLPS383M016EB0C
MLP212M080EA1D vs MLPS381M300EA0C
MLP212M080EA1D vs MLPS372M080EH0C
MLP212M080EA1D vs MLPS372M050EK0C
MLP212M080EA1D vs MLPS361M400EB0C
MLP212M080EA1D vs MLPS341M420EB0C
MLP212M080EA1D vs MLPS341M250EK0C
MLP212M080EA1D vs MLPS303M020EB0C
MLP212M080EA1D vs MLPS303M016EH0C
MLP212M080EA1D vs MLPS301M450EB0C
MLP212M080EA1D vs MLPS293M7R5EA0C
MLP212M080EA1D vs MLPS293M010EA0C
MLP212M080EA1D vs MLPS292M100EB0C
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend