Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics MCN12CD010D
MCN12CD010D
Active
Mica and PTFE Capacitors
Description:
CAP MICA 1PF 0.5PF 500V 1210
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
MCN12CD010D Datasheet
History Price: Active
In Stock: 23800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCN12CD010D Specification
Specification
Part No
MCN12CD010D
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MCN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 pF
Tolerance
?.5pF
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1210 (3225 Metric)
Lead Spacing
-
Features
RF, High Q, Low Loss
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.079" (2.00mm)
MCN12CD010D PDF Datasheet
MCN12CD010D Datasheet
Click and Download: MCN12CD010D Datasheet
MCN12CD010D Related Parts
MCN08CA010D
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 100V 0805
MCN08EA150J
Cornell Dubilier Electronics
CAP MICA 15PF 5% 100V 0805
MCN12CD100D
Cornell Dubilier Electronics
CAP MICA 10PF 0.5PF 500V 1210
MCN12ED220J
Cornell Dubilier Electronics
CAP MICA 22PF 5% 500V 1210
MCN12FD101J
Cornell Dubilier Electronics
CAP MICA 100PF 5% 500V 1210
MCN12FD330J
Cornell Dubilier Electronics
CAP MICA 33PF 5% 500V 1210
MCN12FD470J
Cornell Dubilier Electronics
CAP MICA 47PF 5% 500V 1210
MCN12FD680J
Cornell Dubilier Electronics
CAP MICA 68PF 5% 500V 1210
MCN18FD271J
Cornell Dubilier Electronics
CAP MICA 270PF 5% 500V 1812
MCN18FD331J
Cornell Dubilier Electronics
CAP MICA 330PF 5% 500V 1812
MCN18FD471J
Cornell Dubilier Electronics
CAP MICA 470PF 5% 500V 1812
MCN22FD102J
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 500V 2220
MCN12CD010D Compare Parts
MCN12CD010D vs MCN22FD561J
MCN12CD010D vs MCN22FD122J
MCN12CD010D vs MCN22FD102J
MCN12CD010D vs MCN18FD471J
MCN12CD010D vs MCN18FD331J
MCN12CD010D vs MCN18FD271J
MCN12CD010D vs MCN12FD680J
MCN12CD010D vs MCN12FD470J
MCN12CD010D vs MCN12FD330J
MCN12CD010D vs MCN12FD101J
MCN12CD010D vs MCN12ED220J
MCN12CD010D vs MCN12CD100D
MCN12CD010D vs MCN08EA150J
MCN12CD010D vs MCN08CA010D
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great