Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics MC22FF331F-TF
MC22FF331F-TF
Active
Mica and PTFE Capacitors
Description:
CAP MICA 330PF 1% 1KV 2220
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
MC22FF331F-TF Datasheet
History Price: Active
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC22FF331F-TF Specification
Specification
Part No
MC22FF331F-TF
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?%
Voltage - Rated
1 kV
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
2220 (5750 Metric)
Lead Spacing
-
Features
RF, High Q, Low Loss
Size / Dimension
0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Max)
0.157" (4.00mm)
MC22FF331F-TF PDF Datasheet
MC22FF331F-TF Datasheet
Click and Download: MC22FF331F-TF Datasheet
MC22FF331F-TF Related Parts
MC22FA(1260)F-F
Cornell Dubilier Electronics
CAP MICA 1260PF 1% 1KV 2220
MC22FA102F-F
Cornell Dubilier Electronics
CAP MICA 1000PF 1% 100V 2220
MC22FA102F-TF
Cornell Dubilier Electronics
CAP MICA 1000PF 1% 100V 2220
MC22FA102G-F
Cornell Dubilier Electronics
CAP MICA 1000PF 2% 100V 2220
MC22FA102G-TF
Cornell Dubilier Electronics
CAP MICA 1000PF 2% 100V 2220
MC22FA102J
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V 2220
MC22FA102J-F
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V 2220
MC22FA102J-T
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V 2220
MC22FA102J-TF
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V 2220
MC22FA112F-F
Cornell Dubilier Electronics
CAP MICA 1100PF 1% 100V 2220
MC22FA112F-TF
Cornell Dubilier Electronics
CAP MICA 1100PF 1% 100V 2220
MC22FA112G-F
Cornell Dubilier Electronics
CAP MICA 1100PF 2% 100V 2220
MC22FF331F-TF Compare Parts
MC22FF331F-TF vs MC22FF911J-F
MC22FF331F-TF vs MC22FF911G-TF
MC22FF331F-TF vs MC22FF911G-F
MC22FF331F-TF vs MC22FF911F-TF
MC22FF331F-TF vs MC22FF911F-F
MC22FF331F-TF vs MC22FF911D-TF
MC22FF331F-TF vs MC22FF911D-F
MC22FF331F-TF vs MC22FF821J-TF
MC22FF331F-TF vs MC22FF821J-F
MC22FF331F-TF vs MC22FF821G-TF
MC22FF331F-TF vs MC22FF821G-F
MC22FF331F-TF vs MC22FF821F-TF
MC22FF331F-TF vs MC22FF821F-F
MC22FF331F-TF vs MC22FF821D-TF
MC22FF331F-TF vs MC22FF821D-F
MC22FF331F-TF vs MC22FF751J-TF
MC22FF331F-TF vs MC22FF751J-F
MC22FF331F-TF vs MC22FF751G-TF
MC22FF331F-TF vs MC22FF751G-F
MC22FF331F-TF vs MC22FF751F-TF
MC22FF331F-TF vs MC22FF751F-F
MC22FF331F-TF vs MC22FF751D-TF
MC22FF331F-TF vs MC22FF751D-F
MC22FF331F-TF vs MC22FF681J-TF
MC22FF331F-TF vs MC22FF681J-F
MC22FF331F-TF vs MC22FF681G-TF
MC22FF331F-TF vs MC22FF681G-F
MC22FF331F-TF vs MC22FF681F-TF
MC22FF331F-TF vs MC22FF681F-F
MC22FF331F-TF vs MC22FF681D-TF
MC22FF331F-TF vs MC22FF681D-F
MC22FF331F-TF vs MC22FF621J-TF
MC22FF331F-TF vs MC22FF621J-F
MC22FF331F-TF vs MC22FF621G-TF
MC22FF331F-TF vs MC22FF621G-F
MC22FF331F-TF vs MC22FF621F-TF
MC22FF331F-TF vs MC22FF621F-F
MC22FF331F-TF vs MC22FF621D-TF
MC22FF331F-TF vs MC22FF621D-F
MC22FF331F-TF vs MC22FF561J-TF
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its