Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics MC22FD751J
MC22FD751J
Obsolete
Mica and PTFE Capacitors
Description:
CAP MICA 750PF 5% 500V 2220
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
MC22FD751J Datasheet
History Price: Obsolete
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC22FD751J Specification
Specification
Part No
MC22FD751J
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
750 pF
Tolerance
?%
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
2220 (5750 Metric)
Lead Spacing
-
Features
RF, High Q, Low Loss
Size / Dimension
0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Max)
0.079" (2.00mm)
MC22FD751J PDF Datasheet
MC22FD751J Datasheet
Click and Download: MC22FD751J Datasheet
MC22FD751J Related Parts
MC22FA(1260)F-F
Cornell Dubilier Electronics
CAP MICA 1260PF 1% 1KV 2220
MC22FA102F-F
Cornell Dubilier Electronics
CAP MICA 1000PF 1% 100V 2220
MC22FA102F-TF
Cornell Dubilier Electronics
CAP MICA 1000PF 1% 100V 2220
MC22FA102G-F
Cornell Dubilier Electronics
CAP MICA 1000PF 2% 100V 2220
MC22FA102G-TF
Cornell Dubilier Electronics
CAP MICA 1000PF 2% 100V 2220
MC22FA102J
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V 2220
MC22FA102J-F
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V 2220
MC22FA102J-T
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V 2220
MC22FA102J-TF
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V 2220
MC22FA112F-F
Cornell Dubilier Electronics
CAP MICA 1100PF 1% 100V 2220
MC22FA112F-TF
Cornell Dubilier Electronics
CAP MICA 1100PF 1% 100V 2220
MC22FA112G-F
Cornell Dubilier Electronics
CAP MICA 1100PF 2% 100V 2220
MC22FD751J Compare Parts
MC22FD751J vs MC22FF911J-F
MC22FD751J vs MC22FF911G-TF
MC22FD751J vs MC22FF911G-F
MC22FD751J vs MC22FF911F-TF
MC22FD751J vs MC22FF911F-F
MC22FD751J vs MC22FF911D-TF
MC22FD751J vs MC22FF911D-F
MC22FD751J vs MC22FF821J-TF
MC22FD751J vs MC22FF821J-F
MC22FD751J vs MC22FF821G-TF
MC22FD751J vs MC22FF821G-F
MC22FD751J vs MC22FF821F-TF
MC22FD751J vs MC22FF821F-F
MC22FD751J vs MC22FF821D-TF
MC22FD751J vs MC22FF821D-F
MC22FD751J vs MC22FF751J-TF
MC22FD751J vs MC22FF751J-F
MC22FD751J vs MC22FF751G-TF
MC22FD751J vs MC22FF751G-F
MC22FD751J vs MC22FF751F-TF
MC22FD751J vs MC22FF751F-F
MC22FD751J vs MC22FF751D-TF
MC22FD751J vs MC22FF751D-F
MC22FD751J vs MC22FF681J-TF
MC22FD751J vs MC22FF681J-F
MC22FD751J vs MC22FF681G-TF
MC22FD751J vs MC22FF681G-F
MC22FD751J vs MC22FF681F-TF
MC22FD751J vs MC22FF681F-F
MC22FD751J vs MC22FF681D-TF
MC22FD751J vs MC22FF681D-F
MC22FD751J vs MC22FF621J-TF
MC22FD751J vs MC22FF621J-F
MC22FD751J vs MC22FF621G-TF
MC22FD751J vs MC22FF621G-F
MC22FD751J vs MC22FF621F-TF
MC22FD751J vs MC22FF621F-F
MC22FD751J vs MC22FF621D-TF
MC22FD751J vs MC22FF621D-F
MC22FD751J vs MC22FF561J-TF
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its