Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics LP470M400A1P3
LP470M400A1P3
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 400V SNAP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
LP470M400A1P3 Datasheet
History Price: Active
In Stock: 21040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP470M400A1P3 Specification
Specification
Part No
LP470M400A1P3
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
SLP0712TE (750W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
0.984" (25.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
LP470M400A1P3 PDF Datasheet
LP470M400A1P3 Datasheet
Click and Download: LP470M400A1P3 Datasheet
LP470M400A1P3 Related Parts
LP470M450C1P3
Cornell Dubilier Electronics
CAP ALUM 47UF 20% 450V SNAP
LP471M200E1P3
Cornell Dubilier Electronics
CAP ALUM 470UF 20% 200V SNAP
LP471M200E5P3
Cornell Dubilier Electronics
CAP ALUM 470UF 20% 200V SNAP
LP471M200H3P3
Cornell Dubilier Electronics
CAP ALUM 470UF 20% 200V SNAP
LP471M250E7P3
Cornell Dubilier Electronics
CAP ALUM 470UF 20% 250V SNAP
LP471M250H1P3
Cornell Dubilier Electronics
CAP ALUM 470UF 20% 250V SNAP
LP471M450E9P3
Cornell Dubilier Electronics
CAP ALUM 470UF 20% 450V SNAP
LP471M450H9P3
Cornell Dubilier Electronics
CAP ALUM 470UF 20% 450V SNAP
LP472M016A1P3
Cornell Dubilier Electronics
CAP ALUM 4700UF 20% 16V SNAP
LP472M025C1P3
Cornell Dubilier Electronics
CAP ALUM 4700UF 20% 25V SNAP
LP472M050H3P3
Cornell Dubilier Electronics
CAP ALUM 4700UF 20% 50V SNAP
LP472M063E9P3
Cornell Dubilier Electronics
CAP ALUM 4700UF 20% 63V SNAP
LP470M400A1P3 Compare Parts
LP470M400A1P3 vs LP472M050H3P3
LP470M400A1P3 vs LP472M025C1P3
LP470M400A1P3 vs LP472M016A1P3
LP470M400A1P3 vs LP471M450H9P3
LP470M400A1P3 vs LP471M450E9P3
LP470M400A1P3 vs LP471M250H1P3
LP470M400A1P3 vs LP471M250E7P3
LP470M400A1P3 vs LP471M200H3P3
LP470M400A1P3 vs LP471M200E5P3
LP470M400A1P3 vs LP471M200E1P3
LP470M400A1P3 vs LP470M450C1P3
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast