HB2
HB2
Active
Description:  MOUNTING BRACKET FOR MOTOR START
Datasheet:   HB2 Datasheet
History Price: $12.38
In Stock: 25300
HB2 Specification
Specification
Part No
HB2
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Requires End Caps
Device Size
Round Can Types
Specifications
1.438" Dia x 2.750" L (36.5mm x 69.9mm)
HB2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new