Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Cornell Dubilier Electronics GP447
GP447
Obsolete
Ceramic Capacitors
Description:
CAP CER 47PF 1KV SL RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
GP447 Datasheet
History Price: Obsolete
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GP447 Specification
Specification
Part No
GP447
Category
Ceramic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
GP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 pF
Tolerance
?0%
Voltage - Rated
1000V (1kV)
Temperature Coefficient
SL
Operating Temperature
-30℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.236" Dia (6.00mm)
Size / Dimension
0.394" (10.00mm)
Height - Seated (Max)
-
Thickness (Max)
0.252" (6.40mm)
Lead Spacing
Straight
Lead Style
-
GP447 PDF Datasheet
GP447 Datasheet
Click and Download: GP447 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.