Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Cornell Dubilier Electronics GP322
GP322
Obsolete
Ceramic Capacitors
Description:
CAP CER 220PF 1KV Y5P RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
GP322 Datasheet
History Price: Obsolete
In Stock: 43520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GP322 Specification
Specification
Part No
GP322
Category
Ceramic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
GP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 pF
Tolerance
?0%
Voltage - Rated
1000V (1kV)
Temperature Coefficient
Y5P (B)
Operating Temperature
-30℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.236" Dia (6.00mm)
Size / Dimension
0.394" (10.00mm)
Height - Seated (Max)
-
Thickness (Max)
0.252" (6.40mm)
Lead Spacing
Straight
Lead Style
-
GP322 PDF Datasheet
GP322 Datasheet
Click and Download: GP322 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.