☰
GP210
GP210
Obsolete
Description:  CAP CER 1000PF 1KV Y5P RADIAL
Datasheet:   GP210 Datasheet
History Price: Obsolete
In Stock: 28880
GP210 Specification
Specification
Part No
GP210
Category
Ceramic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
GP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 pF
Tolerance
?0%
Voltage - Rated
1000V (1kV)
Temperature Coefficient
Y5P (B)
Operating Temperature
-30℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.291" Dia (7.40mm)
Size / Dimension
0.449" (11.40mm)
Height - Seated (Max)
-
Thickness (Max)
0.252" (6.40mm)
Lead Spacing
Straight
Lead Style
-
GP210 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.