☰
FCN1913E183K-E2
FCN1913E183K-E2
Active
Description:  CAP FILM 0.018UF 10% 250VDC 1913
History Price: $0.77719
In Stock: 24080
FCN1913E183K-E2 Specification
Specification
Part No
FCN1913E183K-E2
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
FCN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.018 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
250V
Dielectric Material
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
1913 (4833 Metric)
Size / Dimension
0.189" L x 0.130" W (4.80mm x 3.30mm)
Height - Seated (Max)
0.087" (2.20mm)
Termination
Solder Pads
Lead Spacing
-
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
FCN1913E183K-E2 PDF Datasheet
FCN1913E183K-E2 Related Parts
FCN1206A102J-H2
FCN1206A102J-H2
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 100VDC 1206
FCN1206A122J
FCN1206A122J
Cornell Dubilier Electronics
CAP FILM 1200PF 5% 100VDC 1206
FCN1206A122J-H2
FCN1206A122J-H2
Cornell Dubilier Electronics
CAP FILM 1200PF 5% 100VDC 1206
FCN1206A152J
FCN1206A152J
Cornell Dubilier Electronics
CAP FILM 1500PF 5% 100VDC 1206
FCN1206A152J-H2
FCN1206A152J-H2
Cornell Dubilier Electronics
CAP FILM 1500PF 5% 100VDC 1206
FCN1206A182J
FCN1206A182J
Cornell Dubilier Electronics
CAP FILM 1800PF 5% 100VDC 1206
FCN1206A182J-H2
FCN1206A182J-H2
Cornell Dubilier Electronics
CAP FILM 1800PF 5% 100VDC 1206
FCN1206A222J
FCN1206A222J
Cornell Dubilier Electronics
CAP FILM 2200PF 5% 100VDC 1206
FCN1206A222J-H2
FCN1206A222J-H2
Cornell Dubilier Electronics
CAP FILM 2200PF 5% 100VDC 1206
FCN1206A272J
FCN1206A272J
Cornell Dubilier Electronics
CAP FILM 2700PF 5% 100VDC 1206
FCN1206A272J-H2
FCN1206A272J-H2
Cornell Dubilier Electronics
CAP FILM 2700PF 5% 100VDC 1206
FCN1206A332J
FCN1206A332J
Cornell Dubilier Electronics
CAP FILM 3300PF 5% 100VDC 1206
FCN1913E183K-E2 Compare Parts
  • FCN1913E183K-E2 vs FCN6040E824K
  • FCN1913E183K-E2 vs FCN6040E105K-S
  • FCN1913E183K-E2 vs FCN6040E105K
  • FCN1913E183K-E2 vs FCN6031E684K-T
  • FCN1913E183K-E2 vs FCN6031E684K
  • FCN1913E183K-E2 vs FCN6031E564K-T
  • FCN1913E183K-E2 vs FCN6031E564K
  • FCN1913E183K-E2 vs FCN3931E474K-U
  • FCN1913E183K-E2 vs FCN3931E474K
  • FCN1913E183K-E2 vs FCN3931E394K-U
  • FCN1913E183K-E2 vs FCN3931E394K
  • FCN1913E183K-E2 vs FCN3925E334K-V
  • FCN1913E183K-E2 vs FCN3925E334K
  • FCN1913E183K-E2 vs FCN3925E274K-V
  • FCN1913E183K-E2 vs FCN3925E274K
  • FCN1913E183K-E2 vs FCN3925A824K-V
  • FCN1913E183K-E2 vs FCN3925A824K
  • FCN1913E183K-E2 vs FCN3925A684K-V
  • FCN1913E183K-E2 vs FCN3925A684K
  • FCN1913E183K-E2 vs FCN3925A564K-V
  • FCN1913E183K-E2 vs FCN3925A564K
  • FCN1913E183K-E2 vs FCN3925A105K-V
  • FCN1913E183K-E2 vs FCN3925A105K
  • FCN1913E183K-E2 vs FCN3022A474K-X
  • FCN1913E183K-E2 vs FCN3022A474K
  • FCN1913E183K-E2 vs FCN3022A394K-X
  • FCN1913E183K-E2 vs FCN3022A394K
  • FCN1913E183K-E2 vs FCN2825G563J-Y
  • FCN1913E183K-E2 vs FCN2825G563J
  • FCN1913E183K-E2 vs FCN2825E224K-Y
  • FCN1913E183K-E2 vs FCN2825E224K
  • FCN1913E183K-E2 vs FCN2825E184K-Y
  • FCN1913E183K-E2 vs FCN2825E184K
  • FCN1913E183K-E2 vs FCN2825E154K-Y
  • FCN1913E183K-E2 vs FCN2825E154K
  • FCN1913E183K-E2 vs FCN2820G473J-Z
  • FCN1913E183K-E2 vs FCN2820G473J
  • FCN1913E183K-E2 vs FCN2820G393J-Z
  • FCN1913E183K-E2 vs FCN2820G393J
  • FCN1913E183K-E2 vs FCN2820A334K-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you