☰
DSF050J184
DSF050J184
Obsolete
Description:  CAP FILM 0.18UF 5% 50VDC RADIAL
Datasheet:   DSF050J184 Datasheet
History Price: Obsolete
In Stock: 9600
DSF050J184 Specification
Specification
Part No
DSF050J184
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
DSF
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.18 µF
Tolerance
?%
Voltage Rating - AC
-
Voltage Rating - DC
50V
Dielectric Material
Polyester, Metallized - Stacked
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.287" L x 0.177" W (7.30mm x 4.50mm)
Height - Seated (Max)
0.256" (6.50mm)
Termination
PC Pins
Lead Spacing
0.197" (5.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
DSF050J184 PDF Datasheet
DSF050J184 Related Parts
DSF050J103
DSF050J103
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 50VDC RADIAL
DSF050J104
DSF050J104
Cornell Dubilier Electronics
CAP FILM 0.1UF 5% 50VDC RADIAL
DSF050J105
DSF050J105
Cornell Dubilier Electronics
CAP FILM 1UF 5% 50VDC RADIAL
DSF050J223
DSF050J223
Cornell Dubilier Electronics
CAP FILM 0.022UF 5% 50VDC RADIAL
DSF050J224
DSF050J224
Cornell Dubilier Electronics
CAP FILM 0.22UF 5% 50VDC RADIAL
DSF050J273
DSF050J273
Cornell Dubilier Electronics
CAP FILM 0.027UF 5% 50VDC RADIAL
DSF050J333
DSF050J333
Cornell Dubilier Electronics
CAP FILM 0.033UF 5% 50VDC RADIAL
DSF050J334
DSF050J334
Cornell Dubilier Electronics
CAP FILM 0.33UF 5% 50VDC RADIAL
DSF050J393
DSF050J393
Cornell Dubilier Electronics
CAP FILM 0.039UF 5% 50VDC RADIAL
DSF050J473
DSF050J473
Cornell Dubilier Electronics
CAP FILM 0.047UF 5% 50VDC RADIAL
DSF050J474
DSF050J474
Cornell Dubilier Electronics
CAP FILM 0.47UF 5% 50VDC RADIAL
DSF050J683
DSF050J683
Cornell Dubilier Electronics
CAP FILM 0.068UF 5% 50VDC RADIAL
DSF050J184 Compare Parts
  • DSF050J184 vs DSF100J104
  • DSF050J184 vs DSF100J103
  • DSF050J184 vs DSF050J683
  • DSF050J184 vs DSF050J474
  • DSF050J184 vs DSF050J473
  • DSF050J184 vs DSF050J393
  • DSF050J184 vs DSF050J334
  • DSF050J184 vs DSF050J333
  • DSF050J184 vs DSF050J273
  • DSF050J184 vs DSF050J224
  • DSF050J184 vs DSF050J223
  • DSF050J184 vs DSF050J105
  • DSF050J184 vs DSF050J104
  • DSF050J184 vs DSF050J103
  • DSF050J184 vs DSF100J823
  • DSF050J184 vs DSF100J683
  • DSF050J184 vs DSF100J563
  • DSF050J184 vs DSF100J474
  • DSF050J184 vs DSF100J473
  • DSF050J184 vs DSF100J394
  • DSF050J184 vs DSF100J393
  • DSF050J184 vs DSF100J334
  • DSF050J184 vs DSF100J333
  • DSF050J184 vs DSF100J274
  • DSF050J184 vs DSF100J273
  • DSF050J184 vs DSF100J223
  • DSF050J184 vs DSF100J184
  • DSF050J184 vs DSF100J183
  • DSF050J184 vs DSF100J154
  • DSF050J184 vs DSF100J153
  • DSF050J184 vs DSF100J124
  • DSF050J184 vs DSF100J123
  • DSF050J184 vs DSF050J824
  • DSF050J184 vs DSF050J823
  • DSF050J184 vs DSF050J684
  • DSF050J184 vs DSF050J564
  • DSF050J184 vs DSF050J563
  • DSF050J184 vs DSF050J394
  • DSF050J184 vs DSF050J274
  • DSF050J184 vs DSF050J225
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly