☰
DPPM16D22K
DPPM16D22K
Obsolete
Description:  CAP FILM 2200PF 10% 1.6KVDC RAD
Datasheet:   DPPM16D22K Datasheet
History Price: Obsolete
In Stock: 5840
DPPM16D22K Specification
Specification
Part No
DPPM16D22K
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
DPPM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 pF
Tolerance
?0%
Voltage Rating - AC
500V
Voltage Rating - DC
1600V (1.6kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.984" L x 0.315" W (25.00mm x 8.00mm)
Height - Seated (Max)
0.650" (16.50mm)
Termination
PC Pins
Lead Spacing
0.827" (21.00mm)
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
DPPM16D22K PDF Datasheet
DPPM16D22K Related Parts
DPP1P15K-F
DPP1P15K-F
Cornell Dubilier Electronics
CAP FILM 0.15UF 10% 100VDC RAD
DPP1P1K-F
DPP1P1K-F
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 100VDC RADIAL
DPP1P22K-F
DPP1P22K-F
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 100VDC RAD
DPP1P33K-F
DPP1P33K-F
Cornell Dubilier Electronics
CAP FILM 0.33UF 10% 100VDC RAD
DPP1P47K-F
DPP1P47K-F
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 100VDC RAD
DPP1S33K-F
DPP1S33K-F
Cornell Dubilier Electronics
CAP FILM 0.033UF 10% 100VDC RAD
DPP1S47K-F
DPP1S47K-F
Cornell Dubilier Electronics
CAP FILM 0.047UF 10% 100VDC RAD
DPP1S68K
DPP1S68K
Cornell Dubilier Electronics
CAP FILM 0.068UF 10% 100VDC RAD
DPP1S68K-F
DPP1S68K-F
Cornell Dubilier Electronics
CAP FILM 0.068UF 10% 100VDC RAD
DPP2P15K-F
DPP2P15K-F
Cornell Dubilier Electronics
CAP FILM 0.15UF 10% 250VDC RAD
DPP2P1K-F
DPP2P1K-F
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 250VDC RADIAL
DPP2P22K-F
DPP2P22K-F
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 250VDC RAD
DPPM16D22K Compare Parts
  • DPPM16D22K vs DPPM20S1K
  • DPPM16D22K vs DPPM20S15K-F
  • DPPM16D22K vs DPPM20S12K-F
  • DPPM16D22K vs DPPM20D82K-F
  • DPPM16D22K vs DPPM20D56K-F
  • DPPM16D22K vs DPPM20D47K-F
  • DPPM16D22K vs DPPM20D47K
  • DPPM16D22K vs DPPM20D39K-F
  • DPPM16D22K vs DPPM20D33K-F
  • DPPM16D22K vs DPPM20D22K-F
  • DPPM16D22K vs DPPM20D1K-F
  • DPPM16D22K vs DPPM20D18K-F
  • DPPM16D22K vs DPPM20D15K-F
  • DPPM16D22K vs DPPM20D12K-F
  • DPPM16D22K vs DPPM16S22K-F
  • DPPM16D22K vs DPPM16S1K-F
  • DPPM16D22K vs DPPM16S15K-F
  • DPPM16D22K vs DPPM16S12K-F
  • DPPM16D22K vs DPPM16D82K-F
  • DPPM16D22K vs DPPM16D68K-F
  • DPPM16D22K vs DPPM16D68K
  • DPPM16D22K vs DPPM16D56K-F
  • DPPM16D22K vs DPPM16D47K-F
  • DPPM16D22K vs DPPM16D47K
  • DPPM16D22K vs DPPM16D39K-F
  • DPPM16D22K vs DPPM16D33K-F
  • DPPM16D22K vs DPPM16D27K-F
  • DPPM16D22K vs DPPM16D22K-F
  • DPPM16D22K vs DPPM16D1K-F
  • DPPM16D22K vs DPPM16D18K-F
  • DPPM16D22K vs DPPM16D15K-F
  • DPPM16D22K vs DPPM16D12K-F
  • DPPM16D22K vs DPPM12S33K-F
  • DPPM16D22K vs DPPM12S33K
  • DPPM16D22K vs DPPM12S27K-F
  • DPPM16D22K vs DPPM12S22K-F
  • DPPM16D22K vs DPPM12S1K-F
  • DPPM16D22K vs DPPM12S1K
  • DPPM16D22K vs DPPM12S18K-F
  • DPPM16D22K vs DPPM12S15K-F
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you