☰
DPP6D1K
DPP6D1K
Obsolete
Description:  CAP FILM 1000PF 10% 630VDC RAD
Datasheet:   DPP6D1K Datasheet
History Price: Obsolete
In Stock: 38640
DPP6D1K Specification
Specification
Part No
DPP6D1K
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
DPP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 pF
Tolerance
?0%
Voltage Rating - AC
250V
Voltage Rating - DC
630V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.591" L x 0.256" W (15.00mm x 6.50mm)
Height - Seated (Max)
0.610" (15.50mm)
Termination
PC Pins
Lead Spacing
0.394" (10.00mm)
Applications
High Frequency, Switching
Ratings
-
Features
Low ESR
ESR (Equivalent Series Resistance)
-
DPP6D1K PDF Datasheet
DPP6D1K Related Parts
DPP1P15K-F
DPP1P15K-F
Cornell Dubilier Electronics
CAP FILM 0.15UF 10% 100VDC RAD
DPP1P1K-F
DPP1P1K-F
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 100VDC RADIAL
DPP1P22K-F
DPP1P22K-F
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 100VDC RAD
DPP1P33K-F
DPP1P33K-F
Cornell Dubilier Electronics
CAP FILM 0.33UF 10% 100VDC RAD
DPP1P47K-F
DPP1P47K-F
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 100VDC RAD
DPP1S33K-F
DPP1S33K-F
Cornell Dubilier Electronics
CAP FILM 0.033UF 10% 100VDC RAD
DPP1S47K-F
DPP1S47K-F
Cornell Dubilier Electronics
CAP FILM 0.047UF 10% 100VDC RAD
DPP1S68K
DPP1S68K
Cornell Dubilier Electronics
CAP FILM 0.068UF 10% 100VDC RAD
DPP1S68K-F
DPP1S68K-F
Cornell Dubilier Electronics
CAP FILM 0.068UF 10% 100VDC RAD
DPP2P15K-F
DPP2P15K-F
Cornell Dubilier Electronics
CAP FILM 0.15UF 10% 250VDC RAD
DPP2P1K-F
DPP2P1K-F
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 250VDC RADIAL
DPP2P22K-F
DPP2P22K-F
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 250VDC RAD
DPP6D1K Compare Parts
  • DPP6D1K vs DPPM20S1K
  • DPP6D1K vs DPPM20S15K-F
  • DPP6D1K vs DPPM20S12K-F
  • DPP6D1K vs DPPM20D82K-F
  • DPP6D1K vs DPPM20D56K-F
  • DPP6D1K vs DPPM20D47K-F
  • DPP6D1K vs DPPM20D47K
  • DPP6D1K vs DPPM20D39K-F
  • DPP6D1K vs DPPM20D33K-F
  • DPP6D1K vs DPPM20D22K-F
  • DPP6D1K vs DPPM20D1K-F
  • DPP6D1K vs DPPM20D18K-F
  • DPP6D1K vs DPPM20D15K-F
  • DPP6D1K vs DPPM20D12K-F
  • DPP6D1K vs DPPM16S22K-F
  • DPP6D1K vs DPPM16S1K-F
  • DPP6D1K vs DPPM16S15K-F
  • DPP6D1K vs DPPM16S12K-F
  • DPP6D1K vs DPPM16D82K-F
  • DPP6D1K vs DPPM16D68K-F
  • DPP6D1K vs DPPM16D68K
  • DPP6D1K vs DPPM16D56K-F
  • DPP6D1K vs DPPM16D47K-F
  • DPP6D1K vs DPPM16D47K
  • DPP6D1K vs DPPM16D39K-F
  • DPP6D1K vs DPPM16D33K-F
  • DPP6D1K vs DPPM16D27K-F
  • DPP6D1K vs DPPM16D22K-F
  • DPP6D1K vs DPPM16D22K
  • DPP6D1K vs DPPM16D1K-F
  • DPP6D1K vs DPPM16D18K-F
  • DPP6D1K vs DPPM16D15K-F
  • DPP6D1K vs DPPM16D12K-F
  • DPP6D1K vs DPPM12S33K-F
  • DPP6D1K vs DPPM12S33K
  • DPP6D1K vs DPPM12S27K-F
  • DPP6D1K vs DPPM12S22K-F
  • DPP6D1K vs DPPM12S1K-F
  • DPP6D1K vs DPPM12S1K
  • DPP6D1K vs DPPM12S18K-F
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you