Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics DPM2W2P2K
DPM2W2P2K
Obsolete
Film Capacitors
Description:
CAP FILM 2.2UF 10% 250VDC RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
DPM2W2P2K Datasheet
History Price: Obsolete
In Stock: 20745
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DPM2W2P2K Specification
Specification
Part No
DPM2W2P2K
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
DPM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage Rating - AC
160V
Voltage Rating - DC
250V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
1.260" L x 0.591" W (32.00mm x 15.00mm)
Height - Seated (Max)
1.063" (27.00mm)
Termination
PC Pins
Lead Spacing
1.083" (27.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
Features
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
DPM2W2P2K PDF Datasheet
DPM2W2P2K Datasheet
Click and Download: DPM2W2P2K Datasheet
DPM2W2P2K Related Parts
DPM2P15K-F
Cornell Dubilier Electronics
CAP FILM 0.15UF 10% 250VDC RAD
DPM2P1K
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 250VDC RADIAL
DPM2P1K-F
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 250VDC RADIAL
DPM2P22K-F
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 250VDC RAD
DPM2P33K-F
Cornell Dubilier Electronics
CAP FILM 0.33UF 10% 250VDC RAD
DPM2P47K-F
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 250VDC RAD
DPM2P68K-F
Cornell Dubilier Electronics
CAP FILM 0.68UF 10% 250VDC RAD
DPM2S15K-F
Cornell Dubilier Electronics
CAP FILM 0.015UF 10% 250VDC RAD
DPM2S1K-F
Cornell Dubilier Electronics
CAP FILM 10000PF 10% 250VDC RAD
DPM2S22K-F
Cornell Dubilier Electronics
CAP FILM 0.022UF 10% 250VDC RAD
DPM2S47K-F
Cornell Dubilier Electronics
CAP FILM 0.047UF 10% 250VDC RAD
DPM2S68K-F
Cornell Dubilier Electronics
CAP FILM 0.068UF 10% 250VDC RAD
DPM2W2P2K Compare Parts
DPM2W2P2K vs DPM6W1K
DPM2W2P2K vs DPM6S68K-F
DPM2W2P2K vs DPM6S47K-F
DPM2W2P2K vs DPM6S33K-F
DPM2W2P2K vs DPM6S22K-F
DPM2W2P2K vs DPM6S1K-F
DPM2W2P2K vs DPM6S15K-F
DPM2W2P2K vs DPM6P68K-F
DPM2W2P2K vs DPM6P47K-F
DPM2W2P2K vs DPM6P33K-F
DPM2W2P2K vs DPM6P22K-F
DPM2W2P2K vs DPM6P1K-F
DPM2W2P2K vs DPM6P15K-F
DPM2W2P2K vs DPM4W3P3K-F
DPM2W2P2K vs DPM4W2P2K-F
DPM2W2P2K vs DPM4W2P2K
DPM2W2P2K vs DPM4W1P5K-F
DPM2W2P2K vs DPM4W1K-F
DPM2W2P2K vs DPM4S68K-F
DPM2W2P2K vs DPM4S47K-F
DPM2W2P2K vs DPM4S33K-F
DPM2W2P2K vs DPM4S22K-F
DPM2W2P2K vs DPM4S1K-F
DPM2W2P2K vs DPM4S15K-F
DPM2W2P2K vs DPM4P68K-F
DPM2W2P2K vs DPM4P47K-F
DPM2W2P2K vs DPM4P33K-F
DPM2W2P2K vs DPM4P33K
DPM2W2P2K vs DPM4P22K-F
DPM2W2P2K vs DPM4P1K-F
DPM2W2P2K vs DPM4P15K-F
DPM2W2P2K vs DPM2W6P8K-F
DPM2W2P2K vs DPM2W4P7K-F
DPM2W2P2K vs DPM2W4P7K
DPM2W2P2K vs DPM2W3P3K-F
DPM2W2P2K vs DPM2W3P3K
DPM2W2P2K vs DPM2W2P2K-F
DPM2W2P2K vs DPM2W1P5K-F
DPM2W2P2K vs DPM2W1K-F
DPM2W2P2K vs DPM2S68K-F
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied