Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics DMT1D22K
DMT1D22K
Obsolete
Film Capacitors
Description:
CAP FILM 2200PF 10% 100VDC RAD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
DMT1D22K Datasheet
History Price: Obsolete
In Stock: 26925
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DMT1D22K Specification
Specification
Part No
DMT1D22K
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
DMT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 pF
Tolerance
?0%
Voltage Rating - AC
65V
Voltage Rating - DC
100V
Dielectric Material
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.512" L x 0.209" W (13.00mm x 5.30mm)
Height - Seated (Max)
0.448" (11.37mm)
Termination
PC Pins
Lead Spacing
0.394" (10.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
DMT1D22K PDF Datasheet
DMT1D22K Datasheet
Click and Download: DMT1D22K Datasheet
DMT1D22K Related Parts
DMT1D15K-F
Cornell Dubilier Electronics
CAP FILM 1500PF 10% 100VDC RAD
DMT1D1K
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 100VDC RAD
DMT1D1K-F
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 100VDC RAD
DMT1D22K-F
Cornell Dubilier Electronics
CAP FILM 2200PF 10% 100VDC RAD
DMT1D47K-F
Cornell Dubilier Electronics
CAP FILM 4700PF 10% 100VDC RAD
DMT1D68K
Cornell Dubilier Electronics
CAP FILM 6800PF 10% 100VDC RAD
DMT1D68K-F
Cornell Dubilier Electronics
CAP FILM 6800PF 10% 100VDC RAD
DMT1P15K-F
Cornell Dubilier Electronics
CAP FILM 0.15UF 10% 100VDC RAD
DMT1P1K-F
Cornell Dubilier Electronics
CAP FILM 0.1UF 10% 100VDC RADIAL
DMT1P22K-F
Cornell Dubilier Electronics
CAP FILM 0.22UF 10% 100VDC RAD
DMT1P33K
Cornell Dubilier Electronics
CAP FILM 0.33UF 10% 100VDC RAD
DMT1P33K-F
Cornell Dubilier Electronics
CAP FILM 0.33UF 10% 100VDC RAD
DMT1D22K Compare Parts
DMT1D22K vs DMT6P1K
DMT1D22K vs DMT6D47K-F
DMT1D22K vs DMT6D33K-F
DMT1D22K vs DMT4S1K-F
DMT1D22K vs DMT4P22K-F
DMT1D22K vs DMT4P22K
DMT1D22K vs DMT4P1K-F
DMT1D22K vs DMT4P1K
DMT1D22K vs DMT2S47K-F
DMT1D22K vs DMT2S1K-F
DMT1D22K vs DMT2P68K-F
DMT1D22K vs DMT2P68K
DMT1D22K vs DMT2P47K-F
DMT1D22K vs DMT2P33K-F
DMT1D22K vs DMT2P22K-F
DMT1D22K vs DMT2P1K-F
DMT1D22K vs DMT2D47K-F
DMT1D22K vs DMT2D22K-F
DMT1D22K vs DMT1W1K-F
DMT1D22K vs DMT1S68K-F
DMT1D22K vs DMT1S47K-F
DMT1D22K vs DMT1S33K-F
DMT1D22K vs DMT1S33K
DMT1D22K vs DMT1S22K-F
DMT1D22K vs DMT1S22K
DMT1D22K vs DMT1S1K-F
DMT1D22K vs DMT1S15K-F
DMT1D22K vs DMT1S15K
DMT1D22K vs DMT1P68K-F
DMT1D22K vs DMT1P47K-F
DMT1D22K vs DMT1P33K-F
DMT1D22K vs DMT1P33K
DMT1D22K vs DMT1P22K-F
DMT1D22K vs DMT1P1K-F
DMT1D22K vs DMT1P15K-F
DMT1D22K vs DMT1D68K-F
DMT1D22K vs DMT1D68K
DMT1D22K vs DMT1D47K-F
DMT1D22K vs DMT1D22K-F
DMT1D22K vs DMT1D1K-F
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again