Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics D105F331FO3F
D105F331FO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 330PF 1% 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
D105F331FO3F Datasheet
History Price: $6.3711
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D105F331FO3F Specification
Specification
Part No
D105F331FO3F
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
D10
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?%
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.142" (3.60mm)
Features
General Purpose
Size / Dimension
0.390" L x 0.220" W (9.90mm x 5.60mm)
Height - Seated (Max)
0.382" (9.70mm)
D105F331FO3F PDF Datasheet
D105F331FO3F Datasheet
Click and Download: D105F331FO3F Datasheet
D105F331FO3F Related Parts
D101F102FO3
Cornell Dubilier Electronics
CAP MICA 1000PF 1% 100V RADIAL
D101F102FO3F
Cornell Dubilier Electronics
CAP MICA 1000PF 1% 100V RADIAL
D101F102GO3
Cornell Dubilier Electronics
CAP MICA 1000PF 2% 100V RADIAL
D101F102GO3F
Cornell Dubilier Electronics
CAP MICA 1000PF 2% 100V RADIAL
D101F102JO3
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V RADIAL
D101F102JO3F
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V RADIAL
D101F112JO3
Cornell Dubilier Electronics
CAP MICA 1100PF 5% 100V RADIAL
D101F112JO3F
Cornell Dubilier Electronics
CAP MICA 1100PF 5% 100V RADIAL
D101F122JO3
Cornell Dubilier Electronics
CAP MICA 1200PF 5% 100V RADIAL
D101F122JO3F
Cornell Dubilier Electronics
CAP MICA 1200PF 5% 100V RADIAL
D101F152FO3
Cornell Dubilier Electronics
CAP MICA 1500PF 1% 100V RADIAL
D101F152FO3F
Cornell Dubilier Electronics
CAP MICA 1500PF 1% 100V RADIAL
D105F331FO3F Compare Parts
D105F331FO3F vs D105F511JO3
D105F331FO3F vs D105F471JO3F
D105F331FO3F vs D105F471JO3
D105F331FO3F vs D105F471GO3F
D105F331FO3F vs D105F471GO3
D105F331FO3F vs D105F471FO3F
D105F331FO3F vs D105F471FO3
D105F331FO3F vs D105F431JO3F
D105F331FO3F vs D105F431JO3
D105F331FO3F vs D105F391JO3F
D105F331FO3F vs D105F391JO3
D105F331FO3F vs D105F361JO3F
D105F331FO3F vs D105F361JO3
D105F331FO3F vs D105F331JO3F
D105F331FO3F vs D105F331JO3
D105F331FO3F vs D105F331GO3F
D105F331FO3F vs D105F331GO3
D105F331FO3F vs D105F331FO3
D105F331FO3F vs D105F301JO3F
D105F331FO3F vs D105F301JO3
D105F331FO3F vs D105F301GO3F
D105F331FO3F vs D105F301GO3
D105F331FO3F vs D105F301FO3F
D105F331FO3F vs D105F301FO3
D105F331FO3F vs D105F271JO3F
D105F331FO3F vs D105F271JO3
D105F331FO3F vs D103F821JO3F
D105F331FO3F vs D103F821JO3
D105F331FO3F vs D103F751JO3F
D105F331FO3F vs D103F751JO3
D105F331FO3F vs D103F681JO3F
D105F331FO3F vs D103F681JO3
D105F331FO3F vs D103F621JO3F
D105F331FO3F vs D103F621JO3
D105F331FO3F vs D103F561JO3F
D105F331FO3F vs D103F561JO3
D105F331FO3F vs D101F911JO3F
D105F331FO3F vs D101F911JO3
D105F331FO3F vs D101F911FO3F
D105F331FO3F vs D101F911FO3
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!