Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CMR03E200DOCR
CMR03E200DOCR
Active
Mica and PTFE Capacitors
Description:
CAP MICA 20PF 300V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CMR03E200DOCR Datasheet
History Price: $27.99737
In Stock: 150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMR03E200DOCR Specification
Specification
Part No
CMR03E200DOCR
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CMR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
20 pF
Tolerance
?.5pF
Voltage - Rated
300 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.118" (3.00mm)
Features
General Purpose
Size / Dimension
0.272" L x 0.118" W (6.90mm x 3.00mm)
Height - Seated (Max)
0.201" (5.10mm)
CMR03E200DOCR PDF Datasheet
CMR03E200DOCR Datasheet
Click and Download: CMR03E200DOCR Datasheet
CMR03E200DOCR Related Parts
CMR03C100DOCM
Cornell Dubilier Electronics
CAP MICA 10PF 300V RADIAL
CMR03C100DOCP
Cornell Dubilier Electronics
CAP MICA 10PF 300V RADIAL
CMR03C100DOCR
Cornell Dubilier Electronics
CAP MICA 10PF 300V RADIAL
CMR03C110DOCM
Cornell Dubilier Electronics
CAP MICA 11PF 300V RADIAL
CMR03C110DOCP
Cornell Dubilier Electronics
CAP MICA 11PF 300V RADIAL
CMR03C110DOCR
Cornell Dubilier Electronics
CAP MICA 11PF 300V RADIAL
CMR03C120DOCM
Cornell Dubilier Electronics
CAP MICA 12PF 300V RADIAL
CMR03C120DOCP
Cornell Dubilier Electronics
CAP MICA 12PF 300V RADIAL
CMR03C120DOCR
Cornell Dubilier Electronics
CAP MICA 12PF 300V RADIAL
CMR03C150DOAM
Cornell Dubilier Electronics
CAP MICA 15PF 100V RADIAL
CMR03C150DOAP
Cornell Dubilier Electronics
CAP MICA 15PF 100V RADIAL
CMR03C150DOAR
Cornell Dubilier Electronics
CAP MICA 15PF 100V RADIAL
CMR03E200DOCR Compare Parts
CMR03E200DOCR vs CMR08F913JOAP
CMR03E200DOCR vs CMR08F913JOAM
CMR03E200DOCR vs CMR08F913GPAR
CMR03E200DOCR vs CMR08F913GOAR
CMR03E200DOCR vs CMR08F913GOAP
CMR03E200DOCR vs CMR08F913GOAM
CMR03E200DOCR vs CMR08F913FOAR
CMR03E200DOCR vs CMR08F913FOAP
CMR03E200DOCR vs CMR08F913FOAM
CMR03E200DOCR vs CMR08F823JOAR
CMR03E200DOCR vs CMR08F823JOAP
CMR03E200DOCR vs CMR08F823JOAM
CMR03E200DOCR vs CMR08F823GOAR
CMR03E200DOCR vs CMR08F823GOAP
CMR03E200DOCR vs CMR08F823GOAM
CMR03E200DOCR vs CMR08F823FOAR
CMR03E200DOCR vs CMR08F823FOAP
CMR03E200DOCR vs CMR08F823FOAM
CMR03E200DOCR vs CMR08F753JOAR
CMR03E200DOCR vs CMR08F753JOAP
CMR03E200DOCR vs CMR08F753JOAM
CMR03E200DOCR vs CMR08F753GOAR
CMR03E200DOCR vs CMR08F753GOAP
CMR03E200DOCR vs CMR08F753GOAM
CMR03E200DOCR vs CMR08F753FOAR
CMR03E200DOCR vs CMR08F753FOAP
CMR03E200DOCR vs CMR08F753FOAM
CMR03E200DOCR vs CMR08F683JOCR
CMR03E200DOCR vs CMR08F683JOCP
CMR03E200DOCR vs CMR08F683JOCM
CMR03E200DOCR vs CMR08F683GOCR
CMR03E200DOCR vs CMR08F683GOCP
CMR03E200DOCR vs CMR08F683GOCM
CMR03E200DOCR vs CMR08F683FOCR
CMR03E200DOCR vs CMR08F683FOCP
CMR03E200DOCR vs CMR08F683FOCM
CMR03E200DOCR vs CMR08F623JOCR
CMR03E200DOCR vs CMR08F623JOCP
CMR03E200DOCR vs CMR08F623JOCM
CMR03E200DOCR vs CMR08F623GOCR
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks