☰
CM06FD751FO3
CM06FD751FO3
Active
Description:  CAP MICA 750PF 500V RADIAL
History Price: $6.3806
In Stock: 34115
CM06FD751FO3 Specification
Specification
Part No
CM06FD751FO3
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CM06
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
750 pF
Tolerance
?%
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.343" (8.70mm)
Features
General Purpose
Size / Dimension
0.650" L x 0.209" W (16.50mm x 5.30mm)
Height - Seated (Max)
0.512" (13.00mm)
CM06FD751FO3 PDF Datasheet
CM06FD751FO3 Related Parts
CM04CD010DO3
CM04CD010DO3
Cornell Dubilier Electronics
CAP MICA 500V
CM04CD050DO3
CM04CD050DO3
Cornell Dubilier Electronics
CAP MICA 500V
CM04CD060DO3
CM04CD060DO3
Cornell Dubilier Electronics
CAP MICA 500V
CM04CD070DO3
CM04CD070DO3
Cornell Dubilier Electronics
CAP MICA 7PF 500V RADIAL
CM04CD080DO3
CM04CD080DO3
Cornell Dubilier Electronics
CAP MICA 8PF 500V RADIAL
CM04CD100DO3
CM04CD100DO3
Cornell Dubilier Electronics
CAP MICA 500V
CM04CD120JO3
CM04CD120JO3
Cornell Dubilier Electronics
CAP MICA 12PF 500V RADIAL
CM04CD150JO3
CM04CD150JO3
Cornell Dubilier Electronics
CAP MICA 500V
CM04CD180JO3
CM04CD180JO3
Cornell Dubilier Electronics
CAP MICA 18PF 500V RADIAL
CM04ED200JO3
CM04ED200JO3
Cornell Dubilier Electronics
CAP MICA 500V
CM04ED220JO3
CM04ED220JO3
Cornell Dubilier Electronics
CAP MICA 500V
CM04ED240JO3
CM04ED240JO3
Cornell Dubilier Electronics
CAP MICA 500V
CM06FD751FO3 Compare Parts
  • CM06FD751FO3 vs CM07FD912GO3
  • CM06FD751FO3 vs CM07FD912FO3
  • CM06FD751FO3 vs CM07FD822JO3
  • CM06FD751FO3 vs CM07FD822GO3
  • CM06FD751FO3 vs CM07FD822FO3
  • CM06FD751FO3 vs CM07FD752JO3
  • CM06FD751FO3 vs CM07FD752GO3
  • CM06FD751FO3 vs CM07FD752FO3
  • CM06FD751FO3 vs CM07FD682JO3
  • CM06FD751FO3 vs CM07FD682GO3
  • CM06FD751FO3 vs CM07FD682FO3
  • CM06FD751FO3 vs CM07FD622JO3
  • CM06FD751FO3 vs CM07FD622GO3
  • CM06FD751FO3 vs CM07FD622FO3
  • CM06FD751FO3 vs CM07FD562JO3
  • CM06FD751FO3 vs CM07FD562GO3
  • CM06FD751FO3 vs CM07FD562FO3
  • CM06FD751FO3 vs CM07FD512JO3
  • CM06FD751FO3 vs CM07FD512GO3
  • CM06FD751FO3 vs CM07FD512FO3
  • CM06FD751FO3 vs CM07FD203JO3
  • CM06FD751FO3 vs CM07FD203GO3
  • CM06FD751FO3 vs CM07FD203FO3
  • CM06FD751FO3 vs CM07FD183JO3
  • CM06FD751FO3 vs CM07FD183GO3
  • CM06FD751FO3 vs CM07FD183FO3
  • CM06FD751FO3 vs CM07FD163JO3
  • CM06FD751FO3 vs CM07FD163GO3
  • CM06FD751FO3 vs CM07FD163FO3
  • CM06FD751FO3 vs CM07FD153JO3
  • CM06FD751FO3 vs CM07FD153GO3
  • CM06FD751FO3 vs CM07FD153FO3
  • CM06FD751FO3 vs CM07FD133JO3
  • CM06FD751FO3 vs CM07FD133GO3
  • CM06FD751FO3 vs CM07FD133FO3
  • CM06FD751FO3 vs CM07FD123JO3
  • CM06FD751FO3 vs CM07FD123GO3
  • CM06FD751FO3 vs CM07FD123FO3
  • CM06FD751FO3 vs CM07FD113JO3
  • CM06FD751FO3 vs CM07FD113GO3
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description