Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CDV19FF151JO3
CDV19FF151JO3
Active
Mica and PTFE Capacitors
Description:
CAP MICA 150PF 5% 1KV RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CDV19FF151JO3 Datasheet
History Price: $2.6505
In Stock: 34410
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDV19FF151JO3 Specification
Specification
Part No
CDV19FF151JO3
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CDV19
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 pF
Tolerance
?%
Voltage - Rated
1 kV
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.343" (8.70mm)
Features
General Purpose
Size / Dimension
0.642" L x 0.189" W (16.30mm x 4.80mm)
Height - Seated (Max)
0.500" (12.70mm)
CDV19FF151JO3 PDF Datasheet
CDV19FF151JO3 Datasheet
Click and Download: CDV19FF151JO3 Datasheet
CDV19FF151JO3 Related Parts
CDV16FF101JO3
Cornell Dubilier Electronics
CAP MICA 100PF 5% 1KV RADIAL
CDV16FF101JO3F
Cornell Dubilier Electronics
CAP MICA 100PF 5% 1KV RADIAL
CDV16FF102JO3
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 1KV RADIAL
CDV16FF102JO3F
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 1KV RADIAL
CDV16FF121JO3
Cornell Dubilier Electronics
CAP MICA 120PF 5% 1KV RADIAL
CDV16FF121JO3F
Cornell Dubilier Electronics
CAP MICA 120PF 5% 1KV RADIAL
CDV16FF122JO3
Cornell Dubilier Electronics
CAP MICA 1200PF 5% 1KV RADIAL
CDV16FF122JO3F
Cornell Dubilier Electronics
CAP MICA 1200PF 5% 1KV RADIAL
CDV16FF131JO3
Cornell Dubilier Electronics
CAP MICA 130PF 5% 1KV RADIAL
CDV16FF131JO3F
Cornell Dubilier Electronics
CAP MICA 130PF 5% 1KV RADIAL
CDV16FF132JO3
Cornell Dubilier Electronics
CAP MICA 1300PF 5% 1KV RADIAL
CDV16FF132JO3F
Cornell Dubilier Electronics
CAP MICA 1300PF 5% 1KV RADIAL
CDV19FF151JO3 Compare Parts
CDV19FF151JO3 vs CDV30FK910FO3F
CDV19FF151JO3 vs CDV30FK681JO3F
CDV19FF151JO3 vs CDV30FK471FO3
CDV19FF151JO3 vs CDV30FK391JO3F
CDV19FF151JO3 vs CDV30FK302JO3
CDV19FF151JO3 vs CDV30FK272GO3
CDV19FF151JO3 vs CDV30FK252FO3F
CDV19FF151JO3 vs CDV30FK241FO3F
CDV19FF151JO3 vs CDV30FK201JO3
CDV19FF151JO3 vs CDV30FK151JO3F
CDV19FF151JO3 vs CDV30FK131JO3
CDV19FF151JO3 vs CDV30FK112GO3
CDV19FF151JO3 vs CDV30FJ621GO3
CDV19FF151JO3 vs CDV30FJ471JO3F
CDV19FF151JO3 vs CDV30FJ471GO3
CDV19FF151JO3 vs CDV30FJ431JO3F
CDV19FF151JO3 vs CDV30FJ221JO3F
CDV19FF151JO3 vs CDV30FJ182JO3F
CDV19FF151JO3 vs CDV30FJ151FO3
CDV19FF151JO3 vs CDV30FJ122JO3
CDV19FF151JO3 vs CDV30FJ112JO3
CDV19FF151JO3 vs CDV30FJ111FO3
CDV19FF151JO3 vs CDV30FJ102GO3F
CDV19FF151JO3 vs CDV30FH822JO3
CDV19FF151JO3 vs CDV30FH821JO3
CDV19FF151JO3 vs CDV30FH621JO3
CDV19FF151JO3 vs CDV30FH561GO3
CDV19FF151JO3 vs CDV30FH472FO3
CDV19FF151JO3 vs CDV30FH221JO3F
CDV19FF151JO3 vs CDV30FH162GO3
CDV19FF151JO3 vs CDV30FH162FO3F
CDV19FF151JO3 vs CDV30FH161GO3
CDV19FF151JO3 vs CDV30FH131GO3F
CDV19FF151JO3 vs CDV30FH122FO3
CDV19FF151JO3 vs CDV30FH111JO3F
CDV19FF151JO3 vs CDV30FH102JO3F
CDV19FF151JO3 vs CDV30FH102JO3
CDV19FF151JO3 vs CDV30FH101JO3
CDV19FF151JO3 vs CDV30FF751JO3F
CDV19FF151JO3 vs CDV30FF682FO3
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied