Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CDS5FA151GO3
CDS5FA151GO3
Active
Mica and PTFE Capacitors
Description:
MICA
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CDS5FA151GO3 Datasheet
History Price: $6.7856
In Stock: 46955
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDS5FA151GO3 Specification
Specification
Part No
CDS5FA151GO3
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CDS5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 pF
Tolerance
?%
Voltage - Rated
100 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.118" (3.00mm)
Features
General Purpose
Size / Dimension
0.252" L x 0.150" W (6.40mm x 3.80mm)
Height - Seated (Max)
0.189" (4.80mm)
CDS5FA151GO3 PDF Datasheet
CDS5FA151GO3 Datasheet
Click and Download: CDS5FA151GO3 Datasheet
CDS5FA151GO3 Related Parts
CDS10CD060DO3
Cornell Dubilier Electronics
CAP MICA 6PF 0.5PF 500V RADIAL
CDS15ED680FO3
Cornell Dubilier Electronics
MICA
CDS15ED680GO3
Cornell Dubilier Electronics
MICA
CDS15ED820GO3
Cornell Dubilier Electronics
MICA
CDS15FD391FO3
Cornell Dubilier Electronics
MICA
CDS19FD512JO3
Cornell Dubilier Electronics
CAP MICA 5100PF 5% 500V RADIAL
CDS5CC060DO3
Cornell Dubilier Electronics
CAP MICA 6PF 0.5PF 300V RADIAL
CDS5EC330JO3
Cornell Dubilier Electronics
CAP MICA 33PF 5% 300V RADIAL
CDS10CD010CO3
Cornell Dubilier Electronics
MICA
CDS10CD010DO3
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V RADIAL
CDS10CD010DO3F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V RADIAL
CDS10CD020CO3
Cornell Dubilier Electronics
MICA
CDS5FA151GO3 Compare Parts
CDS5FA151GO3 vs CDS5CC060DO3
CDS5FA151GO3 vs CDS19FD512JO3
CDS5FA151GO3 vs CDS15FD391FO3
CDS5FA151GO3 vs CDS15ED820GO3
CDS5FA151GO3 vs CDS15ED680GO3
CDS5FA151GO3 vs CDS15ED680FO3
CDS5FA151GO3 vs CDS10CD060DO3
CDS5FA151GO3 vs CDSV30FF822JO3
CDS5FA151GO3 vs CDSV16FF302JO3
CDS5FA151GO3 vs CDSV16FF272JO3
CDS5FA151GO3 vs CDS5FY401JO3
CDS5FA151GO3 vs CDS5FY331JO3
CDS5FA151GO3 vs CDS5FY301JO3
CDS5FA151GO3 vs CDS5FY301GO3
CDS5FA151GO3 vs CDS5FY271JO3
CDS5FA151GO3 vs CDS5FY271GO3
CDS5FA151GO3 vs CDS5FY251JO3
CDS5FA151GO3 vs CDS5FY241JO3
CDS5FA151GO3 vs CDS5FY241GO3
CDS5FA151GO3 vs CDS5FY221JO3
CDS5FA151GO3 vs CDS5FY221GO3
CDS5FA151GO3 vs CDS5FC910JO3F
CDS5FA151GO3 vs CDS5FC121JO3
CDS5FA151GO3 vs CDS5FC111JO3
CDS5FA151GO3 vs CDS5FC101JO3
CDS5FA151GO3 vs CDS5FC101GO3
CDS5FA151GO3 vs CDS5FA201JO3
CDS5FA151GO3 vs CDS5FA181JO3
CDS5FA151GO3 vs CDS5FA151JO3
CDS5FA151GO3 vs CDS5EC820JO3
CDS5FA151GO3 vs CDS5EC750JO3
CDS5FA151GO3 vs CDS5EC750GO3
CDS5FA151GO3 vs CDS5EC680JO3
CDS5FA151GO3 vs CDS5EC620JO3
CDS5FA151GO3 vs CDS5EC620GO3
CDS5FA151GO3 vs CDS5EC560JO3
CDS5FA151GO3 vs CDS5EC560GO3
CDS5FA151GO3 vs CDS5EC510JO3F
CDS5FA151GO3 vs CDS5EC510JO3
CDS5FA151GO3 vs CDS5EC470JO3F
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci