☰
CD7FA361JO3
CD7FA361JO3
Active
Description:  CAP MICA 360PF 5% 100V RADIAL
Datasheet:   CD7FA361JO3 Datasheet
History Price: $8.85
In Stock: 22080
CD7FA361JO3 Specification
Specification
Part No
CD7FA361JO3
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD7
Packaging
Bulk,Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
360 pF
Tolerance
?%
Voltage - Rated
100 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.173" (4.40mm)
Features
General Purpose
Size / Dimension
0.276" L x 0.126" W (7.00mm x 3.20mm)
Height - Seated (Max)
0.260" (6.60mm)
CD7FA361JO3 PDF Datasheet
CD7FA361JO3 Related Parts
CD7FA102FO3
CD7FA102FO3
Cornell Dubilier Electronics
CAP MICA 1000PF 1% 100V RADIAL
CD7FA102GO3
CD7FA102GO3
Cornell Dubilier Electronics
CAP MICA 1000PF 2% 100V RADIAL
CD7FA102JO3
CD7FA102JO3
Cornell Dubilier Electronics
CAP MICA 1000PF 5% 100V RADIAL
CD7FA112FO3
CD7FA112FO3
Cornell Dubilier Electronics
CAP MICA 1100PF 1% 100V RADIAL
CD7FA112GO3
CD7FA112GO3
Cornell Dubilier Electronics
CAP MICA 1100PF 2% 100V RADIAL
CD7FA112JO3
CD7FA112JO3
Cornell Dubilier Electronics
CAP MICA 1100PF 5% 100V RADIAL
CD7FA122FO3
CD7FA122FO3
Cornell Dubilier Electronics
CAP MICA 1200PF 1% 100V RADIAL
CD7FA122GO3
CD7FA122GO3
Cornell Dubilier Electronics
CAP MICA 1200PF 2% 100V RADIAL
CD7FA122JO3
CD7FA122JO3
Cornell Dubilier Electronics
CAP MICA 1200PF 5% 100V RADIAL
CD7FA132FO3
CD7FA132FO3
Cornell Dubilier Electronics
CAP MICA 1300PF 1% 100V RADIAL
CD7FA132GO3
CD7FA132GO3
Cornell Dubilier Electronics
CAP MICA 1300PF 2% 100V RADIAL
CD7FA132JO3
CD7FA132JO3
Cornell Dubilier Electronics
CAP MICA 1300PF 5% 100V RADIAL
CD7FA361JO3 Compare Parts
  • CD7FA361JO3 vs CD7FD181GO3
  • CD7FA361JO3 vs CD7FD181FO3
  • CD7FA361JO3 vs CD7FD161JO3
  • CD7FA361JO3 vs CD7FD161GO3
  • CD7FA361JO3 vs CD7FD161FO3
  • CD7FA361JO3 vs CD7FD151JO3
  • CD7FA361JO3 vs CD7FD151GO3
  • CD7FA361JO3 vs CD7FD151FO3
  • CD7FA361JO3 vs CD7FD131JO3
  • CD7FA361JO3 vs CD7FD131GO3
  • CD7FA361JO3 vs CD7FD131FO3
  • CD7FA361JO3 vs CD7FC301JO3
  • CD7FA361JO3 vs CD7FC301GO3
  • CD7FA361JO3 vs CD7FC301FO3
  • CD7FA361JO3 vs CD7FC271JO3
  • CD7FA361JO3 vs CD7FC271GO3
  • CD7FA361JO3 vs CD7FC271FO3
  • CD7FA361JO3 vs CD7FC251JO3
  • CD7FA361JO3 vs CD7FC251GO3
  • CD7FA361JO3 vs CD7FC251FO3
  • CD7FA361JO3 vs CD7FC241JO3
  • CD7FA361JO3 vs CD7FC241GO3
  • CD7FA361JO3 vs CD7FC241FO3
  • CD7FA361JO3 vs CD7FC221JO3
  • CD7FA361JO3 vs CD7FC221GO3
  • CD7FA361JO3 vs CD7FC221FO3
  • CD7FA361JO3 vs CD7FC201JO3
  • CD7FA361JO3 vs CD7FC201GO3
  • CD7FA361JO3 vs CD7FC201FO3
  • CD7FA361JO3 vs CD7FA911JO3
  • CD7FA361JO3 vs CD7FA911GO3
  • CD7FA361JO3 vs CD7FA911FO3
  • CD7FA361JO3 vs CD7FA821JO3
  • CD7FA361JO3 vs CD7FA821GO3
  • CD7FA361JO3 vs CD7FA821FO3
  • CD7FA361JO3 vs CD7FA751JO3
  • CD7FA361JO3 vs CD7FA751GO3
  • CD7FA361JO3 vs CD7FA751FO3
  • CD7FA361JO3 vs CD7FA681JO3
  • CD7FA361JO3 vs CD7FA681GO3
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)