☰
CD6FC111FO3
CD6FC111FO3
Active
Description:  CAP MICA 110PF 1% 300V RADIAL
Datasheet:   CD6FC111FO3 Datasheet
History Price: $14.7185
In Stock: 12680
CD6FC111FO3 Specification
Specification
Part No
CD6FC111FO3
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD6
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
110 pF
Tolerance
?%
Voltage - Rated
300 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.173" (4.40mm)
Features
General Purpose
Size / Dimension
0.276" L x 0.094" W (7.00mm x 2.40mm)
Height - Seated (Max)
0.173" (4.40mm)
CD6FC111FO3 PDF Datasheet
CD6FC111FO3 Related Parts
CD6CD010CO3
CD6CD010CO3
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 500V RADIAL
CD6CD010DO3
CD6CD010DO3
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V RADIAL
CD6CD020CO3
CD6CD020CO3
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 500V RADIAL
CD6CD020DO3
CD6CD020DO3
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V RADIAL
CD6CD030CO3
CD6CD030CO3
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 500V RADIAL
CD6CD030DO3
CD6CD030DO3
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V RADIAL
CD6CD040CO3
CD6CD040CO3
Cornell Dubilier Electronics
CAP MICA 4PF 1PF 500V RADIAL
CD6CD040DO3
CD6CD040DO3
Cornell Dubilier Electronics
CAP MICA 4PF 0.5PF 500V RADIAL
CD6CD050CO3
CD6CD050CO3
Cornell Dubilier Electronics
CAP MICA 5PF 1PF 500V RADIAL
CD6CD050DO3
CD6CD050DO3
Cornell Dubilier Electronics
CAP MICA 5PF 0.5PF 500V RADIAL
CD6CD060CO3
CD6CD060CO3
Cornell Dubilier Electronics
CAP MICA 6PF 1PF 500V RADIAL
CD6CD060DO3
CD6CD060DO3
Cornell Dubilier Electronics
CAP MICA 6PF 0.5PF 500V RADIAL
CD6FC111FO3 Compare Parts
  • CD6FC111FO3 vs CD6FC910GO3
  • CD6FC111FO3 vs CD6FC910FO3
  • CD6FC111FO3 vs CD6FC121JO3
  • CD6FC111FO3 vs CD6FC121GO3
  • CD6FC111FO3 vs CD6FC121FO3
  • CD6FC111FO3 vs CD6FC111JO3
  • CD6FC111FO3 vs CD6FC111GO3
  • CD6FC111FO3 vs CD6FC101JO3
  • CD6FC111FO3 vs CD6FC101GO3
  • CD6FC111FO3 vs CD6FC101FO3
  • CD6FC111FO3 vs CD6ED750JO3
  • CD6FC111FO3 vs CD6ED750GO3
  • CD6FC111FO3 vs CD6ED750FO3
  • CD6FC111FO3 vs CD6ED680JO3
  • CD6FC111FO3 vs CD6ED680GO3
  • CD6FC111FO3 vs CD6ED680FO3
  • CD6FC111FO3 vs CD6ED620JO3
  • CD6FC111FO3 vs CD6ED620GO3
  • CD6FC111FO3 vs CD6ED620FO3
  • CD6FC111FO3 vs CD6ED560JO3
  • CD6FC111FO3 vs CD6ED560GO3
  • CD6FC111FO3 vs CD6ED560FO3
  • CD6FC111FO3 vs CD6ED510JO3
  • CD6FC111FO3 vs CD6ED510GO3
  • CD6FC111FO3 vs CD6ED510FO3
  • CD6FC111FO3 vs CD6ED500JO3
  • CD6FC111FO3 vs CD6ED500GO3
  • CD6FC111FO3 vs CD6ED500FO3
  • CD6FC111FO3 vs CD6ED470JO3
  • CD6FC111FO3 vs CD6ED470GO3
  • CD6FC111FO3 vs CD6ED430JO3
  • CD6FC111FO3 vs CD6ED430GO3
  • CD6FC111FO3 vs CD6ED390JO3
  • CD6FC111FO3 vs CD6ED390GO3
  • CD6FC111FO3 vs CD6ED360JO3
  • CD6FC111FO3 vs CD6ED360GO3
  • CD6FC111FO3 vs CD6ED330JO3
  • CD6FC111FO3 vs CD6ED330GO3
  • CD6FC111FO3 vs CD6ED300JO3
  • CD6FC111FO3 vs CD6ED300GO3
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!