☰
CD5FC121JO3F
CD5FC121JO3F
Active
Description:  CAP MICA 120PF 5% 300V RADIAL
History Price: $4.0002
In Stock: 34000
CD5FC121JO3F Specification
Specification
Part No
CD5FC121JO3F
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
120 pF
Tolerance
?%
Voltage - Rated
300 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.118" (3.00mm)
Features
General Purpose
Size / Dimension
0.272" L x 0.189" W (6.90mm x 4.80mm)
Height - Seated (Max)
0.252" (6.40mm)
CD5FC121JO3F PDF Datasheet
CD5FC121JO3F Related Parts
CD5CC010CO3
CD5CC010CO3
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 300V RADIAL
CD5CC010CO3F
CD5CC010CO3F
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 300V RADIAL
CD5CC010DO3
CD5CC010DO3
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 300V RADIAL
CD5CC010DO3F
CD5CC010DO3F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 300V RADIAL
CD5CC020CO3
CD5CC020CO3
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 300V RADIAL
CD5CC020CO3F
CD5CC020CO3F
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 300V RADIAL
CD5CC020DO3
CD5CC020DO3
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 300V RADIAL
CD5CC020DO3F
CD5CC020DO3F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 300V RADIAL
CD5CC030CO3
CD5CC030CO3
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 300V RADIAL
CD5CC030CO3F
CD5CC030CO3F
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 300V RADIAL
CD5CC030DO3
CD5CC030DO3
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 300V RADIAL
CD5CC030DO3F
CD5CC030DO3F
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 300V RADIAL
CD5FC121JO3F Compare Parts
  • CD5FC121JO3F vs CD5FY401JO3
  • CD5FC121JO3F vs CD5FY401GO3F
  • CD5FC121JO3F vs CD5FY401GO3
  • CD5FC121JO3F vs CD5FY391JO3F
  • CD5FC121JO3F vs CD5FY391JO3
  • CD5FC121JO3F vs CD5FY391GO3F
  • CD5FC121JO3F vs CD5FY391GO3
  • CD5FC121JO3F vs CD5FY361JO3F
  • CD5FC121JO3F vs CD5FY361JO3
  • CD5FC121JO3F vs CD5FY361GO3F
  • CD5FC121JO3F vs CD5FY361GO3
  • CD5FC121JO3F vs CD5FY331JO3F
  • CD5FC121JO3F vs CD5FY331JO3
  • CD5FC121JO3F vs CD5FY331GO3F
  • CD5FC121JO3F vs CD5FY331GO3
  • CD5FC121JO3F vs CD5FY301JO3F
  • CD5FC121JO3F vs CD5FY301JO3
  • CD5FC121JO3F vs CD5FY301GO3F
  • CD5FC121JO3F vs CD5FY301GO3
  • CD5FC121JO3F vs CD5FY271JO3F
  • CD5FC121JO3F vs CD5FY271JO3
  • CD5FC121JO3F vs CD5FY271GO3F
  • CD5FC121JO3F vs CD5FY271GO3
  • CD5FC121JO3F vs CD5FY251JO3F
  • CD5FC121JO3F vs CD5FY251JO3
  • CD5FC121JO3F vs CD5FY251GO3F
  • CD5FC121JO3F vs CD5FY251GO3
  • CD5FC121JO3F vs CD5FY241JO3F
  • CD5FC121JO3F vs CD5FY241JO3
  • CD5FC121JO3F vs CD5FY241GO3F
  • CD5FC121JO3F vs CD5FY241GO3
  • CD5FC121JO3F vs CD5FY221JO3F
  • CD5FC121JO3F vs CD5FY221JO3
  • CD5FC121JO3F vs CD5FY221GO3F
  • CD5FC121JO3F vs CD5FY221GO3
  • CD5FC121JO3F vs CD5FC910JO3F
  • CD5FC121JO3F vs CD5FC910JO3
  • CD5FC121JO3F vs CD5FC910GO3F
  • CD5FC121JO3F vs CD5FC910GO3
  • CD5FC121JO3F vs CD5FC121JO3
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!