☰
CD5EC680JO3F
CD5EC680JO3F
Active
Description:  CAP MICA 68PF 5% 300V RADIAL
History Price: $2.8619
In Stock: 38800
CD5EC680JO3F Specification
Specification
Part No
CD5EC680JO3F
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 pF
Tolerance
?%
Voltage - Rated
300 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.118" (3.00mm)
Features
General Purpose
Size / Dimension
0.272" L x 0.150" W (6.90mm x 3.80mm)
Height - Seated (Max)
0.220" (5.60mm)
CD5EC680JO3F PDF Datasheet
CD5EC680JO3F Related Parts
CD5CC010CO3
CD5CC010CO3
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 300V RADIAL
CD5CC010CO3F
CD5CC010CO3F
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 300V RADIAL
CD5CC010DO3
CD5CC010DO3
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 300V RADIAL
CD5CC010DO3F
CD5CC010DO3F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 300V RADIAL
CD5CC020CO3
CD5CC020CO3
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 300V RADIAL
CD5CC020CO3F
CD5CC020CO3F
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 300V RADIAL
CD5CC020DO3
CD5CC020DO3
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 300V RADIAL
CD5CC020DO3F
CD5CC020DO3F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 300V RADIAL
CD5CC030CO3
CD5CC030CO3
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 300V RADIAL
CD5CC030CO3F
CD5CC030CO3F
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 300V RADIAL
CD5CC030DO3
CD5CC030DO3
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 300V RADIAL
CD5CC030DO3F
CD5CC030DO3F
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 300V RADIAL
CD5EC680JO3F Compare Parts
  • CD5EC680JO3F vs CD5FY401JO3
  • CD5EC680JO3F vs CD5FY401GO3F
  • CD5EC680JO3F vs CD5FY401GO3
  • CD5EC680JO3F vs CD5FY391JO3F
  • CD5EC680JO3F vs CD5FY391JO3
  • CD5EC680JO3F vs CD5FY391GO3F
  • CD5EC680JO3F vs CD5FY391GO3
  • CD5EC680JO3F vs CD5FY361JO3F
  • CD5EC680JO3F vs CD5FY361JO3
  • CD5EC680JO3F vs CD5FY361GO3F
  • CD5EC680JO3F vs CD5FY361GO3
  • CD5EC680JO3F vs CD5FY331JO3F
  • CD5EC680JO3F vs CD5FY331JO3
  • CD5EC680JO3F vs CD5FY331GO3F
  • CD5EC680JO3F vs CD5FY331GO3
  • CD5EC680JO3F vs CD5FY301JO3F
  • CD5EC680JO3F vs CD5FY301JO3
  • CD5EC680JO3F vs CD5FY301GO3F
  • CD5EC680JO3F vs CD5FY301GO3
  • CD5EC680JO3F vs CD5FY271JO3F
  • CD5EC680JO3F vs CD5FY271JO3
  • CD5EC680JO3F vs CD5FY271GO3F
  • CD5EC680JO3F vs CD5FY271GO3
  • CD5EC680JO3F vs CD5FY251JO3F
  • CD5EC680JO3F vs CD5FY251JO3
  • CD5EC680JO3F vs CD5FY251GO3F
  • CD5EC680JO3F vs CD5FY251GO3
  • CD5EC680JO3F vs CD5FY241JO3F
  • CD5EC680JO3F vs CD5FY241JO3
  • CD5EC680JO3F vs CD5FY241GO3F
  • CD5EC680JO3F vs CD5FY241GO3
  • CD5EC680JO3F vs CD5FY221JO3F
  • CD5EC680JO3F vs CD5FY221JO3
  • CD5EC680JO3F vs CD5FY221GO3F
  • CD5EC680JO3F vs CD5FY221GO3
  • CD5EC680JO3F vs CD5FC910JO3F
  • CD5EC680JO3F vs CD5FC910JO3
  • CD5EC680JO3F vs CD5FC910GO3F
  • CD5EC680JO3F vs CD5FC910GO3
  • CD5EC680JO3F vs CD5FC121JO3F
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.