☰
CD30FC243JO3F
CD30FC243JO3F
Active
Description:  CAP MICA 0.024UF 5% 300V RADIAL
History Price: $36.86
In Stock: 20480
CD30FC243JO3F Specification
Specification
Part No
CD30FC243JO3F
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD30
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.024 µF
Tolerance
?%
Voltage - Rated
300 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.437" (11.10mm)
Features
General Purpose
Size / Dimension
0.819" L x 0.409" W (20.80mm x 10.40mm)
Height - Seated (Max)
0.902" (22.90mm)
CD30FC243JO3F PDF Datasheet
CD30FC243JO3F Related Parts
CD30FA333FO3
CD30FA333FO3
Cornell Dubilier Electronics
CAP MICA 0.033UF 1% 100V RADIAL
CD30FA333FO3F
CD30FA333FO3F
Cornell Dubilier Electronics
CAP MICA 0.033UF 1% 100V RADIAL
CD30FA333GO3
CD30FA333GO3
Cornell Dubilier Electronics
CAP MICA 0.033UF 2% 100V RADIAL
CD30FA333GO3F
CD30FA333GO3F
Cornell Dubilier Electronics
CAP MICA 0.033UF 2% 100V RADIAL
CD30FA333JO3
CD30FA333JO3
Cornell Dubilier Electronics
CAP MICA 0.033UF 5% 100V RADIAL
CD30FA333JO3F
CD30FA333JO3F
Cornell Dubilier Electronics
CAP MICA 0.033UF 5% 100V RADIAL
CD30FA363FO3
CD30FA363FO3
Cornell Dubilier Electronics
CAP MICA 0.036UF 1% 100V RADIAL
CD30FA363FO3F
CD30FA363FO3F
Cornell Dubilier Electronics
CAP MICA 0.036UF 1% 100V RADIAL
CD30FA363GO3
CD30FA363GO3
Cornell Dubilier Electronics
CAP MICA 0.036UF 2% 100V RADIAL
CD30FA363GO3F
CD30FA363GO3F
Cornell Dubilier Electronics
CAP MICA 0.036UF 2% 100V RADIAL
CD30FA363JO3
CD30FA363JO3
Cornell Dubilier Electronics
CAP MICA 0.036UF 5% 100V RADIAL
CD30FA363JO3F
CD30FA363JO3F
Cornell Dubilier Electronics
CAP MICA 0.036UF 5% 100V RADIAL
CD30FC243JO3F Compare Parts
  • CD30FC243JO3F vs CD30FD912JO3
  • CD30FC243JO3F vs CD30FD912GO3F
  • CD30FC243JO3F vs CD30FD912GO3
  • CD30FC243JO3F vs CD30FD912FO3F
  • CD30FC243JO3F vs CD30FD912FO3
  • CD30FC243JO3F vs CD30FD822JO3F
  • CD30FC243JO3F vs CD30FD822JO3
  • CD30FC243JO3F vs CD30FD822GO3F
  • CD30FC243JO3F vs CD30FD822GO3
  • CD30FC243JO3F vs CD30FD822FO3F
  • CD30FC243JO3F vs CD30FD822FO3
  • CD30FC243JO3F vs CD30FD752JO3F
  • CD30FC243JO3F vs CD30FD752JO3
  • CD30FC243JO3F vs CD30FD752GO3F
  • CD30FC243JO3F vs CD30FD752GO3
  • CD30FC243JO3F vs CD30FD752FO3F
  • CD30FC243JO3F vs CD30FD752FO3
  • CD30FC243JO3F vs CD30FD682JO3F
  • CD30FC243JO3F vs CD30FD682JO3
  • CD30FC243JO3F vs CD30FD682GO3F
  • CD30FC243JO3F vs CD30FD682GO3
  • CD30FC243JO3F vs CD30FD682FO3F
  • CD30FC243JO3F vs CD30FD682FO3
  • CD30FC243JO3F vs CD30FD622JO3F
  • CD30FC243JO3F vs CD30FD622JO3
  • CD30FC243JO3F vs CD30FD622GO3F
  • CD30FC243JO3F vs CD30FD622GO3
  • CD30FC243JO3F vs CD30FD622FO3F
  • CD30FC243JO3F vs CD30FD622FO3
  • CD30FC243JO3F vs CD30FD562JO3F
  • CD30FC243JO3F vs CD30FD562JO3
  • CD30FC243JO3F vs CD30FD562GO3F
  • CD30FC243JO3F vs CD30FD562GO3
  • CD30FC243JO3F vs CD30FD562FO3F
  • CD30FC243JO3F vs CD30FD562FO3
  • CD30FC243JO3F vs CD30FD512JO3F
  • CD30FC243JO3F vs CD30FD512JO3
  • CD30FC243JO3F vs CD30FD512GO3F
  • CD30FC243JO3F vs CD30FD512GO3
  • CD30FC243JO3F vs CD30FD512FO3F
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store