☰
CD15CD100JO3F
CD15CD100JO3F
Active
Description:  CAP MICA 10PF 5% 500V RADIAL
History Price: $2.08
In Stock: 25040
CD15CD100JO3F Specification
Specification
Part No
CD15CD100JO3F
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
CD15
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 pF
Tolerance
?%
Voltage - Rated
500 V
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Lead Spacing
0.232" (5.90mm)
Features
General Purpose
Size / Dimension
0.449" L x 0.169" W (11.40mm x 4.30mm)
Height - Seated (Max)
0.358" (9.10mm)
CD15CD100JO3F PDF Datasheet
CD15CD100JO3F Related Parts
CD10CD010CO3
CD10CD010CO3
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 500V RADIAL
CD10CD010CO3F
CD10CD010CO3F
Cornell Dubilier Electronics
CAP MICA 1PF 1PF 500V RADIAL
CD10CD010DO3
CD10CD010DO3
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V RADIAL
CD10CD010DO3F
CD10CD010DO3F
Cornell Dubilier Electronics
CAP MICA 1PF 0.5PF 500V RADIAL
CD10CD020CO3
CD10CD020CO3
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 500V RADIAL
CD10CD020CO3F
CD10CD020CO3F
Cornell Dubilier Electronics
CAP MICA 2PF 1PF 500V RADIAL
CD10CD020DO3
CD10CD020DO3
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V RADIAL
CD10CD020DO3F
CD10CD020DO3F
Cornell Dubilier Electronics
CAP MICA 2PF 0.5PF 500V RADIAL
CD10CD030CO3
CD10CD030CO3
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 500V RADIAL
CD10CD030CO3F
CD10CD030CO3F
Cornell Dubilier Electronics
CAP MICA 3PF 1PF 500V RADIAL
CD10CD030DO3
CD10CD030DO3
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V RADIAL
CD10CD030DO3F
CD10CD030DO3F
Cornell Dubilier Electronics
CAP MICA 3PF 0.5PF 500V RADIAL
CD15CD100JO3F Compare Parts
  • CD15CD100JO3F vs CD19FD911JO3
  • CD15CD100JO3F vs CD19FD911GO3F
  • CD15CD100JO3F vs CD19FD911GO3
  • CD15CD100JO3F vs CD19FD911FO3F
  • CD15CD100JO3F vs CD19FD911FO3
  • CD15CD100JO3F vs CD19FD910FO3F
  • CD15CD100JO3F vs CD19FD910FO3
  • CD15CD100JO3F vs CD19FD821JO3F
  • CD15CD100JO3F vs CD19FD821JO3
  • CD15CD100JO3F vs CD19FD821GO3F
  • CD15CD100JO3F vs CD19FD821GO3
  • CD15CD100JO3F vs CD19FD821FO3F
  • CD15CD100JO3F vs CD19FD821FO3
  • CD15CD100JO3F vs CD19FD751JO3F
  • CD15CD100JO3F vs CD19FD751JO3
  • CD15CD100JO3F vs CD19FD751GO3F
  • CD15CD100JO3F vs CD19FD751GO3
  • CD15CD100JO3F vs CD19FD751FO3F
  • CD15CD100JO3F vs CD19FD751FO3
  • CD15CD100JO3F vs CD19FD681JO3F
  • CD15CD100JO3F vs CD19FD681JO3
  • CD15CD100JO3F vs CD19FD681GO3F
  • CD15CD100JO3F vs CD19FD681GO3
  • CD15CD100JO3F vs CD19FD681FO3F
  • CD15CD100JO3F vs CD19FD681FO3
  • CD15CD100JO3F vs CD19FD621JO3F
  • CD15CD100JO3F vs CD19FD621JO3
  • CD15CD100JO3F vs CD19FD621GO3F
  • CD15CD100JO3F vs CD19FD621GO3
  • CD15CD100JO3F vs CD19FD621FO3F
  • CD15CD100JO3F vs CD19FD621FO3
  • CD15CD100JO3F vs CD19FD561JO3F
  • CD15CD100JO3F vs CD19FD561JO3
  • CD15CD100JO3F vs CD19FD561GO3F
  • CD15CD100JO3F vs CD19FD561GO3
  • CD15CD100JO3F vs CD19FD561FO3F
  • CD15CD100JO3F vs CD19FD561FO3
  • CD15CD100JO3F vs CD19FD512JO3F
  • CD15CD100JO3F vs CD19FD512JO3
  • CD15CD100JO3F vs CD19FD512GO3F
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.