Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics BLH656K901C154
BLH656K901C154
Active
Film Capacitors
Description:
DC LINK, THB, 85/85
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
BLH656K901C154 Datasheet
History Price: $16.667
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BLH656K901C154 Specification
Specification
Part No
BLH656K901C154
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
BLH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
65 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
900V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
3.3 mOhms
Mounting Type
-40℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial - 4 Leads
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
2.756" (70.00mm)
Lead Spacing
PC Pins
Applications
2.067" (52.50mm)
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
85C/85% Humidity, THB, Low ESR, Low ESL, Long Life
BLH656K901C154 PDF Datasheet
BLH656K901C154 Datasheet
Click and Download: BLH656K901C154 Datasheet
BLH656K901C154 Related Parts
BLH105K102A022
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K112A022
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K122A022
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K451A012
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K701A012
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K801A012
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K901A012
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K102B082
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K102B084
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K112B092
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K112B094
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K122B094
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH656K901C154 Compare Parts
BLH656K901C154 vs BLH906K801C144
BLH656K901C154 vs BLH906K701C124
BLH656K901C154 vs BLH906K701C114
BLH656K901C154 vs BLH906K601C114
BLH656K901C154 vs BLH905K801A072
BLH656K901C154 vs BLH905K112B054
BLH656K901C154 vs BLH806K901C144
BLH656K901C154 vs BLH806K801C154
BLH656K901C154 vs BLH806K801C144
BLH656K901C154 vs BLH806K701C124
BLH656K901C154 vs BLH806K701C114
BLH656K901C154 vs BLH806K601C114
BLH656K901C154 vs BLH806K451C064
BLH656K901C154 vs BLH805K901A082
BLH656K901C154 vs BLH805K801A072
BLH656K901C154 vs BLH805K701A072
BLH656K901C154 vs BLH805K601A052
BLH656K901C154 vs BLH805K551A052
BLH656K901C154 vs BLH805K122B094
BLH656K901C154 vs BLH805K112B084
BLH656K901C154 vs BLH805K112B082
BLH656K901C154 vs BLH805K112B054
BLH656K901C154 vs BLH805K102A082
BLH656K901C154 vs BLH756K801C134
BLH656K901C154 vs BLH756K801C114
BLH656K901C154 vs BLH756K701C114
BLH656K901C154 vs BLH756K551C084
BLH656K901C154 vs BLH706K901C164
BLH656K901C154 vs BLH706K901C114
BLH656K901C154 vs BLH706K801C124
BLH656K901C154 vs BLH706K801C114
BLH656K901C154 vs BLH706K701C114
BLH656K901C154 vs BLH706K601C084
BLH656K901C154 vs BLH705K122B054
BLH656K901C154 vs BLH685K112B044
BLH656K901C154 vs BLH656K801C124
BLH656K901C154 vs BLH656K801C114
BLH656K901C154 vs BLH656K701C114
BLH656K901C154 vs BLH656K701C084
BLH656K901C154 vs BLH656K102C144-1
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.