☰
BLH155K112A032
BLH155K112A032
Active
Description:  DC LINK, THB, 85/85, AEC-Q200
History Price: $1.92458
In Stock: 80
BLH155K112A032 Specification
Specification
Part No
BLH155K112A032
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
BLH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.5 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
1100V (1.1kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
30 mOhms
Mounting Type
-40℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Termination
0.898" (22.80mm)
Lead Spacing
PC Pins
Applications
1.083" (27.50mm)
Ratings
Automotive; DC Link, DC Filtering
Features
AEC-Q200
ESR (Equivalent Series Resistance)
85C/85% Humidity, THB, Low ESR, Low ESL, Long Life
BLH155K112A032 PDF Datasheet
BLH155K112A032 Related Parts
BLH105K102A022
BLH105K102A022
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K112A022
BLH105K112A022
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K122A022
BLH105K122A022
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K451A012
BLH105K451A012
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K701A012
BLH105K701A012
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K801A012
BLH105K801A012
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH105K901A012
BLH105K901A012
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K102B082
BLH106K102B082
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K102B084
BLH106K102B084
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K112B092
BLH106K112B092
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K112B094
BLH106K112B094
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH106K122B094
BLH106K122B094
Cornell Dubilier Electronics
DC LINK, THB, 85/85, AEC-Q200
BLH155K112A032 Compare Parts
  • BLH155K112A032 vs BLH906K801C144
  • BLH155K112A032 vs BLH906K701C124
  • BLH155K112A032 vs BLH906K701C114
  • BLH155K112A032 vs BLH906K601C114
  • BLH155K112A032 vs BLH905K801A072
  • BLH155K112A032 vs BLH905K112B054
  • BLH155K112A032 vs BLH806K901C144
  • BLH155K112A032 vs BLH806K801C154
  • BLH155K112A032 vs BLH806K801C144
  • BLH155K112A032 vs BLH806K701C124
  • BLH155K112A032 vs BLH806K701C114
  • BLH155K112A032 vs BLH806K601C114
  • BLH155K112A032 vs BLH806K451C064
  • BLH155K112A032 vs BLH805K901A082
  • BLH155K112A032 vs BLH805K801A072
  • BLH155K112A032 vs BLH805K701A072
  • BLH155K112A032 vs BLH805K601A052
  • BLH155K112A032 vs BLH805K551A052
  • BLH155K112A032 vs BLH805K122B094
  • BLH155K112A032 vs BLH805K112B084
  • BLH155K112A032 vs BLH805K112B082
  • BLH155K112A032 vs BLH805K112B054
  • BLH155K112A032 vs BLH805K102A082
  • BLH155K112A032 vs BLH756K801C134
  • BLH155K112A032 vs BLH756K801C114
  • BLH155K112A032 vs BLH756K701C114
  • BLH155K112A032 vs BLH756K551C084
  • BLH155K112A032 vs BLH706K901C164
  • BLH155K112A032 vs BLH706K901C114
  • BLH155K112A032 vs BLH706K801C124
  • BLH155K112A032 vs BLH706K801C114
  • BLH155K112A032 vs BLH706K701C114
  • BLH155K112A032 vs BLH706K601C084
  • BLH155K112A032 vs BLH705K122B054
  • BLH155K112A032 vs BLH685K112B044
  • BLH155K112A032 vs BLH656K901C154
  • BLH155K112A032 vs BLH656K801C124
  • BLH155K112A032 vs BLH656K801C114
  • BLH155K112A032 vs BLH656K701C114
  • BLH155K112A032 vs BLH656K701C084
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks