Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics BLC080J112B4A
BLC080J112B4A
Active
Film Capacitors
Description:
CAP FILM 8UF 5% 1.1KVDC RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
BLC080J112B4A Datasheet
History Price: $10.67
In Stock: 23120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BLC080J112B4A Specification
Specification
Part No
BLC080J112B4A
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
BLC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
8 µF
Tolerance
?%
Voltage Rating - AC
230V
Voltage Rating - DC
1100V (1.1kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-45℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
Radial - 4 Leads
Size / Dimension
1.634" L x 0.787" W (41.50mm x 20.00mm)
Height - Seated (Max)
1.575" (40.00mm)
Termination
PC Pins
Lead Spacing
1.476" (37.50mm)
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
6.5 mOhms
BLC080J112B4A PDF Datasheet
BLC080J112B4A Datasheet
Click and Download: BLC080J112B4A Datasheet
BLC080J112B4A Related Parts
BLC100J112B4B
Cornell Dubilier Electronics
CAP FILM 10UF 5% 1.1KVDC RADIAL
BLC120J112B4D
Cornell Dubilier Electronics
CAP FILM 12UF 5% 1.1KVDC RADIAL
BLC120J901B4A
Cornell Dubilier Electronics
CAP FILM 12UF 5% 900VDC RADIAL
BLC140J901B4B
Cornell Dubilier Electronics
CAP FILM 14UF 5% 900VDC RADIAL
BLC150J701B4A
Cornell Dubilier Electronics
CAP FILM 15UF 5% 700VDC RADIAL
BLC160J901B4C
Cornell Dubilier Electronics
CAP FILM 16UF 5% 900VDC RADIAL
BLC200J112B4E
Cornell Dubilier Electronics
CAP FILM 20UF 5% 1.1KVDC RADIAL
BLC200J701B4B
Cornell Dubilier Electronics
CAP FILM 20UF 5% 700VDC RADIAL
BLC200J901B4D
Cornell Dubilier Electronics
CAP FILM 20UF 5% 900VDC RADIAL
BLC220J701B4C
Cornell Dubilier Electronics
CAP FILM 22UF 5% 700VDC RADIAL
BLC250J112B4F
Cornell Dubilier Electronics
CAP FILM 25UF 5% 1.1KVDC RADIAL
BLC300J701B4D
Cornell Dubilier Electronics
CAP FILM 30UF 5% 700VDC RADIAL
BLC080J112B4A Compare Parts
BLC080J112B4A vs BLC450J701B4E
BLC080J112B4A vs BLC400J901B4F
BLC080J112B4A vs BLC300J901B4E
BLC080J112B4A vs BLC300J701B4D
BLC080J112B4A vs BLC250J112B4F
BLC080J112B4A vs BLC220J701B4C
BLC080J112B4A vs BLC200J901B4D
BLC080J112B4A vs BLC200J701B4B
BLC080J112B4A vs BLC200J112B4E
BLC080J112B4A vs BLC160J901B4C
BLC080J112B4A vs BLC150J701B4A
BLC080J112B4A vs BLC140J901B4B
BLC080J112B4A vs BLC120J901B4A
BLC080J112B4A vs BLC120J112B4D
BLC080J112B4A vs BLC100J112B4B
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time