Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics AMP0010F33SA
AMP0010F33SA
Active
Film Capacitors
Description:
CAP FILM 115.1UF 480VAC RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
AMP0010F33SA Datasheet
History Price: $147.26
In Stock: 15280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AMP0010F33SA Specification
Specification
Part No
AMP0010F33SA
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
AeroPower? AMP0
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
115.1 µF
Tolerance
0%, +15%
Voltage Rating - AC
480V
Voltage Rating - DC
-
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-
Mounting Type
-40℃ ~ 46℃
Package / Case
Chassis Mount
Size / Dimension
Radial, Can - 3 Lead
Height - Seated (Max)
4.560" L x 3.750" W (115.82mm x 95.25mm)
Termination
6.440" (163.58mm)
Lead Spacing
Threaded, Male
Applications
1.000" (25.40mm)
Ratings
3 Phase, Power Factor Correction (PFC)
Features
-
ESR (Equivalent Series Resistance)
Long Life
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B