Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 6PSD30
6PSD30
Active
Film Capacitors
Description:
CAP FILM 3000PF 10% 600VDC RAD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
6PSD30 Datasheet
History Price: $1.77
In Stock: 4720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
6PSD30 Specification
Specification
Part No
6PSD30
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
Orange Drop? PS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3000 pF
Tolerance
?0%
Voltage Rating - AC
200V
Voltage Rating - DC
600V
Dielectric Material
Polypropylene (PP)
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.350" Dia x 0.701" L (8.90mm x 17.80mm)
Height - Seated (Max)
0.587" (14.90mm)
Termination
PC Pins
Lead Spacing
0.500" (12.70mm)
Applications
Audio
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
6PSD30 PDF Datasheet
6PSD30 Datasheet
Click and Download: 6PSD30 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again