474PSB102K2J
474PSB102K2J
Active
Description:  CAP FILM 0.47UF 10% 1KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 31800
474PSB102K2J vs 474PPB102K
Series
PSB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
575V
600V
Voltage Rating - DC
1000V (1kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.7 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
1.102" (28.00mm)
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-