☰
380LX331M400A032
380LX331M400A032
Active
Description:  CAP ALUM 330UF 20% 400V SNAP
History Price: $4.55863
In Stock: 8260
380LX331M400A032 Specification
Specification
Part No
380LX331M400A032
Category
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
380LX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
502mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.4 A @ 120 Hz
Size / Dimension
1.9 A @ 20 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
380LX331M400A032 PDF Datasheet
380LX331M400A032 Related Parts
380LQ101M450H012
380LQ101M450H012
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 450V SNAP
380LQ101M450H022
380LQ101M450H022
Cornell Dubilier Electronics
CAP ALUM 100UF 20% 450V SNAP
380LQ102M100H022
380LQ102M100H022
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 100V SNAP
380LQ102M160H042
380LQ102M160H042
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 160V SNAP
380LQ102M160J022
380LQ102M160J022
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 160V SNAP
380LQ102M160J042
380LQ102M160J042
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 160V SNAP
380LQ102M180H052
380LQ102M180H052
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 180V SNAP
380LQ102M180H452
380LQ102M180H452
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 180V SNAP
380LQ102M180J032
380LQ102M180J032
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 180V SNAP
380LQ102M180K012
380LQ102M180K012
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 180V SNAP
380LQ102M200A012
380LQ102M200A012
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 200V SNAP
380LQ102M200H452
380LQ102M200H452
Cornell Dubilier Electronics
CAP ALUM 1000UF 20% 200V SNAP
380LX331M400A032 Compare Parts
  • 380LX331M400A032 vs 380LX822M100A062
  • 380LX331M400A032 vs 380LX822M080A052
  • 380LX331M400A032 vs 380LX822M063K452
  • 380LX331M400A032 vs 380LX822M063A032
  • 380LX331M400A032 vs 380LX822M050K032
  • 380LX331M400A032 vs 380LX822M050J452
  • 380LX331M400A032 vs 380LX822M035J032
  • 380LX331M400A032 vs 380LX822M035J022
  • 380LX331M400A032 vs 380LX822M035H042
  • 380LX331M400A032 vs 380LX822M025J012
  • 380LX331M400A032 vs 380LX822M025H022
  • 380LX331M400A032 vs 380LX821M500A102
  • 380LX331M400A032 vs 380LX821M450A082
  • 380LX331M400A032 vs 380LX821M400A062
  • 380LX331M400A032 vs 380LX821M315A052
  • 380LX331M400A032 vs 380LX821M250K452
  • 380LX331M400A032 vs 380LX821M250A032
  • 380LX331M400A032 vs 380LX821M250A022
  • 380LX331M400A032 vs 380LX821M200K032
  • 380LX331M400A032 vs 380LX821M200K022
  • 380LX331M400A032 vs 380LX821M200J042
  • 380LX331M400A032 vs 380LX821M200H452
  • 380LX331M400A032 vs 380LX821M200A012
  • 380LX331M400A032 vs 380LX821M180K022
  • 380LX331M400A032 vs 380LX821M180J042
  • 380LX331M400A032 vs 380LX821M180H452
  • 380LX331M400A032 vs 380LX821M160K022
  • 380LX331M400A032 vs 380LX821M160J042
  • 380LX331M400A032 vs 380LX821M160J032
  • 380LX331M400A032 vs 380LX821M160H452
  • 380LX331M400A032 vs 380LX821M160H042
  • 380LX331M400A032 vs 380LX820M500K012
  • 380LX331M400A032 vs 380LX820M450J012
  • 380LX331M400A032 vs 380LX820M450H022
  • 380LX331M400A032 vs 380LX820M450H012
  • 380LX331M400A032 vs 380LX820M400H012
  • 380LX331M400A032 vs 380LX820M350H012
  • 380LX331M400A032 vs 380LX683M025A082
  • 380LX331M400A032 vs 380LX683M016A052
  • 380LX331M400A032 vs 380LX682M100A052
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!