☰
32FD3701
32FD3701
Obsolete
Description:  CAP FILM 1UF 10% 370VAC RADIAL
Datasheet:   32FD3701 Datasheet
History Price: Obsolete
In Stock: 23200
32FD3701 Specification
Specification
Part No
32FD3701
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
MPF
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage Rating - AC
370V
Voltage Rating - DC
-
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 70℃
Mounting Type
Chassis Mount, Requires Holder/Bracket
Package / Case
Radial, Can
Size / Dimension
2.156" L x 1.313" W (54.76mm x 33.35mm), Lip
Height - Seated (Max)
2.380" (60.45mm)
Termination
Quick Connect, Disconnect
Lead Spacing
0.813" (20.64mm)
Applications
Motor Run; Power Factor Correction (PFC)
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
32FD3701 PDF Datasheet
32FD3701 Related Parts
32FB4401-F
32FB4401-F
Cornell Dubilier Electronics
CAP FILM 1UF 10% 440VAC RADIAL
32FB4402
32FB4402
Cornell Dubilier Electronics
CAP FILM 2UF 10% 440VAC RADIAL
32FB4402-F
32FB4402-F
Cornell Dubilier Electronics
CAP FILM 2UF 10% 440VAC RADIAL
32FB4403
32FB4403
Cornell Dubilier Electronics
CAP FILM 3UF 10% 440VAC RADIAL
32FB4403-F
32FB4403-F
Cornell Dubilier Electronics
CAP FILM 3UF 10% 440VAC RADIAL
32FB4404-F
32FB4404-F
Cornell Dubilier Electronics
CAP FILM 4UF 10% 440VAC RADIAL
32FB4405
32FB4405
Cornell Dubilier Electronics
CAP FILM 5UF 10% 440VAC RADIAL
32FB4405-F
32FB4405-F
Cornell Dubilier Electronics
CAP FILM 5UF 10% 440VAC RADIAL
32FB4406-F
32FB4406-F
Cornell Dubilier Electronics
CAP FILM 6UF 10% 440VAC RADIAL
32FB44075-F
32FB44075-F
Cornell Dubilier Electronics
CAP FILM 7.5UF 10% 440VAC RADIAL
32FB4410
32FB4410
Cornell Dubilier Electronics
CAP FILM 10UF 10% 440VAC RADIAL
32FB4410-F
32FB4410-F
Cornell Dubilier Electronics
CAP FILM 10UF 10% 440VAC RADIAL
32FD3701 Compare Parts
  • 32FD3701 vs 32FD3710-F
  • 32FD3701 vs 32FD3710A-F
  • 32FD3701 vs 32FD3710
  • 32FD3701 vs 32FD37075-F
  • 32FD3701 vs 32FD37075
  • 32FD3701 vs 32FD3706-F
  • 32FD3701 vs 32FD3706A-F
  • 32FD3701 vs 32FD3706
  • 32FD3701 vs 32FD3705-F
  • 32FD3701 vs 32FD3705A-F
  • 32FD3701 vs 32FD3705
  • 32FD3701 vs 32FD3704-F
  • 32FD3701 vs 32FD3704A-F
  • 32FD3701 vs 32FD3704
  • 32FD3701 vs 32FD3703-F
  • 32FD3701 vs 32FD3703A-F
  • 32FD3701 vs 32FD3702-F
  • 32FD3701 vs 32FD3702A-F
  • 32FD3701 vs 32FD3702
  • 32FD3701 vs 32FD3701-F
  • 32FD3701 vs 32FB4410-F
  • 32FD3701 vs 32FB4410
  • 32FD3701 vs 32FB44075-F
  • 32FD3701 vs 32FB4406-F
  • 32FD3701 vs 32FB4405-F
  • 32FD3701 vs 32FB4405
  • 32FD3701 vs 32FB4404-F
  • 32FD3701 vs 32FB4403-F
  • 32FD3701 vs 32FB4403
  • 32FD3701 vs 32FB4402-F
  • 32FD3701 vs 32FB4402
  • 32FD3701 vs 32FB4401-F
  • 32FD3701 vs 32FD37125A-F
  • 32FD3701 vs 32FD37075A-F
  • 32FD3701 vs 32FD3701A-F
  • 32FD3701 vs 32FB4410A-F
  • 32FD3701 vs 32FB44075A-F
  • 32FD3701 vs 32FB4406A-F
  • 32FD3701 vs 32FB4405A-F
  • 32FD3701 vs 32FB4404A-F
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks