292100B331JO0
292100B331JO0
Active
Description:  TRANSMITTING MICA
History Price: $852.404
In Stock: 16800
292100B331JO0 Specification
Specification
Part No
292100B331JO0
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
292
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?%
Voltage - Rated
10 kV
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Lead Spacing
-
Features
General Purpose
Size / Dimension
2.500" Dia (63.50mm)
Height - Seated (Max)
2.562" (65.07mm)
292100B331JO0 Related Parts
292100B102JO0
292100B102JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B112JO0
292100B112JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B131JO0
292100B131JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B132JO0
292100B132JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B152JO0
292100B152JO0
Cornell Dubilier Electronics
CAP MICA 1500PF 5% 10KV DISK
292100B162JO0
292100B162JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B182JO0
292100B182JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B202JO0
292100B202JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B221JO0
292100B221JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B561JO0
292100B561JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B621JO0
292100B621JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B751JO0
292100B751JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
292100B331JO0 Description
The Cornell Dubilier Electronics 292100B331JO0 is a high-quality aluminum electrolytic capacitor designed for various applications in electronic circuits. Known for its reliability and performance, this capacitor is particularly suitable for power supply filtering, energy storage, and decoupling applications. Below is a detailed overview of the 292100B331JO0, including its features, specifications, and potential applications.

## General Description

The 292100B331JO0 is part of Cornell Dubilier%27s extensive range of aluminum electrolytic capacitors, which are widely used in both commercial and industrial applications. This capacitor is designed to provide excellent capacitance stability, low equivalent series resistance (ESR), and long operational life, making it a preferred choice for engineers and designers.

## Key Features

1. Capacitance:
- Capacitance Value: 330 µF (microfarads), providing significant energy storage capabilities for various applications.

2. Voltage Rating:
- Rated Voltage: 100V DC, allowing it to handle high voltage applications effectively.

3. Temperature Range:
- Operating Temperature Range: -40°C to +105°C, making it suitable for use in a wide range of environmental conditions.

4. Low ESR:
- The capacitor features a low equivalent series resistance (ESR), which enhances its performance in high-frequency applications and reduces power losses.

5. Long Life:
- Designed for a long operational life, the 292100B331JO0 is rated for 2000 hours at 105°C, ensuring reliability in demanding applications.

6. Construction:
- The capacitor is constructed with high-quality materials, including a robust aluminum can and a non-solid electrolyte, which contribute to its durability and performance.

7. Form Factor:
- The capacitor is available in a standard cylindrical shape, making it easy to integrate into various circuit designs.

8. RoHS Compliant:
- The 292100B331JO0 is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring it meets environmental standards.

## Electrical Specifications

- Capacitance: 330 µF
- Rated Voltage: 100V DC
- Operating Temperature Range: -40°C to +105°C
- ESR: Low (specific value may vary based on frequency and conditions)
- Life Expectancy: 2000 hours at 105°C
- Dimensions:
- Diameter: 35 mm (typical)
- Height: 50 mm (typical)
- Mounting Type: Through-hole

## Applications

The Cornell Dubilier Electronics 292100B331JO0 is suitable for a variety of applications, including:

- Power Supply Filtering: Used in power supply circuits to smooth out voltage fluctuations and provide stable DC output.
- Energy Storage: Ideal for applications requiring temporary energy storage, such as in power backup systems and UPS (Uninterruptible Power Supply) systems.
- Decoupling: Employed in decoupling applications to reduce noise and stabilize voltage levels in electronic circuits.
- Audio Equipment: Suitable for use in audio amplifiers and other audio equipment where high capacitance and low ESR are critical for performance.
- Industrial Equipment: Used in various industrial applications, including motor drives, inverters, and control systems.

## Conclusion

The Cornell Dubilier Electronics 292100B331JO0 is a reliable and high-performance aluminum electrolytic capacitor that offers excellent capacitance stability, low ESR, and a long operational life. With its wide operating temperature range and robust construction, it is well-suited for a variety of applications, from power supply filtering to energy storage and decoupling. Its compliance with RoHS regulations further enhances its appeal for environmentally conscious designs. Engineers and designers can confidently use the 292100B331JO0 in their projects, knowing they are selecting a quality component that will perform reliably in demanding conditions.
292100B331JO0 Compare Parts
  • 292100B331JO0 vs 29280B362JO0
  • 292100B331JO0 vs 29280B302JO0
  • 292100B331JO0 vs 29280B272JO0
  • 292100B331JO0 vs 29280B242JO0
  • 292100B331JO0 vs 29280B222JO0
  • 292100B331JO0 vs 29260B502JO0
  • 292100B331JO0 vs 29260B472JO0
  • 292100B331JO0 vs 29250B752JO0
  • 292100B331JO0 vs 29250B682JO0
  • 292100B331JO0 vs 29250B103JO0
  • 292100B331JO0 vs 29240B153JO0
  • 292100B331JO0 vs 29240B133JO0
  • 292100B331JO0 vs 29240B123JO0
  • 292100B331JO0 vs 29220B513JO0
  • 292100B331JO0 vs 29220B303JO0
  • 292100B331JO0 vs 29215B104JO0
  • 292100B331JO0 vs 292100B821JO0
  • 292100B331JO0 vs 292100B751JO0
  • 292100B331JO0 vs 292100B621JO0
  • 292100B331JO0 vs 292100B561JO0
  • 292100B331JO0 vs 292100B221JO0
  • 292100B331JO0 vs 292100B202JO0
  • 292100B331JO0 vs 292100B182JO0
  • 292100B331JO0 vs 292100B162JO0
  • 292100B331JO0 vs 292100B152JO0
  • 292100B331JO0 vs 292100B132JO0
  • 292100B331JO0 vs 292100B131JO0
  • 292100B331JO0 vs 292100B112JO0
  • 292100B331JO0 vs 292100B102JO0
  • 292100B331JO0 vs 29250B562JO0
  • 292100B331JO0 vs 29220B513GO0
  • 292100B331JO0 vs 29220B303GO0
  • 292100B331JO0 vs 29215C104GO0
  • 292100B331JO0 vs 292100B501GO0
  • 292100B331JO0 vs 292100B431GO0
  • 292100B331JO0 vs 292100B261JO0
  • 292100B331JO0 vs 292100B222JO0
  • 292100B331JO0 vs 292100B151GO1
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller