Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 150684K630WF
150684K630WF
Obsolete
Film Capacitors
Description:
CAP FILM 0.68UF 10% 630VDC AXIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
150684K630WF Datasheet
History Price: Obsolete
In Stock: 38840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
150684K630WF Specification
Specification
Part No
150684K630WF
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
150
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.68 µF
Tolerance
?0%
Voltage Rating - AC
220V
Voltage Rating - DC
630V
Dielectric Material
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Axial
Size / Dimension
0.689" Dia x 1.299" L (17.50mm x 33.00mm)
Height - Seated (Max)
-
Termination
PC Pins
Lead Spacing
-
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
150684K630WF PDF Datasheet
150684K630WF Datasheet
Click and Download: 150684K630WF Datasheet
150684K630WF Related Parts
150102J1000CB
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 1KVDC AXIAL
150102J630BB
Cornell Dubilier Electronics
CAP FILM 1000PF 5% 630VDC AXIAL
150102K1000CB
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 1KVDC AXIAL
150102K630BB
Cornell Dubilier Electronics
CAP FILM 1000PF 10% 630VDC AXIAL
150103J400BB
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 400VDC AXIAL
150103J630BB
Cornell Dubilier Electronics
CAP FILM 10000PF 5% 630VDC AXIAL
150103K400BB
Cornell Dubilier Electronics
CAP FILM 10000PF 400VDC AXIAL
150103K630BB
Cornell Dubilier Electronics
CAP FILM 10000PF 630VDC AXIAL
150104J100BB
Cornell Dubilier Electronics
CAP FILM 0.1UF 5% 100VDC AXIAL
150104J250CB
Cornell Dubilier Electronics
CAP FILM 0.1UF 5% 250VDC AXIAL
150104J400EC
Cornell Dubilier Electronics
CAP FILM 0.1UF 5% 400VDC AXIAL
150104J630FE
Cornell Dubilier Electronics
CAP FILM 0.1UF 5% 630VDC AXIAL
150684K630WF Compare Parts
150684K630WF vs 150823K630HC
150684K630WF vs 150823J630HC
150684K630WF vs 150822J400BB
150684K630WF vs 150685K100WF
150684K630WF vs 150685J100WF
150684K630WF vs 150684K400MF
150684K630WF vs 150684K250GE
150684K630WF vs 150684K100FC
150684K630WF vs 150684J630WF
150684K630WF vs 150684J400MF
150684K630WF vs 150684J250GE
150684K630WF vs 150684J100FC
150684K630WF vs 150683K630GC
150684K630WF vs 150683K400DC
150684K630WF vs 150683K250BB
150684K630WF vs 150683J630GC
150684K630WF vs 150683J400DC
150684K630WF vs 150683J250BB
150684K630WF vs 150682K630AA
150684K630WF vs 150564K100EC
150684K630WF vs 150564J100EC
150684K630WF vs 150563K250BB
150684K630WF vs 150563J250BB
150684K630WF vs 150562K630BB
150684K630WF vs 150562J630BB
150684K630WF vs 150474K630RF
150684K630WF vs 150474K400LF
150684K630WF vs 150474K250HC
150684K630WF vs 150474K100DC
150684K630WF vs 150474J630RF
150684K630WF vs 150474J400LF
150684K630WF vs 150474J250HC
150684K630WF vs 150474J100DC
150684K630WF vs 150473K630EC
150684K630WF vs 150473K400DB
150684K630WF vs 150473K250BB
150684K630WF vs 150473J630EC
150684K630WF vs 150473J400DB
150684K630WF vs 150473J250BB
150684K630WF vs 150472K630BB
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.