115058-14
115058-14
Obsolete
Description:  BRACKET FOR 2.5" DIA CAP
Datasheet:   115058-14 Datasheet
History Price: Obsolete
In Stock: 31100
115058-14 Specification
Specification
Part No
115058-14
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
2.500" Dia (63.5mm)
Specifications
Screw Clamp Type Bracket
115058-14 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 67 customer reviews from all over the world
Eliane
Brazil
5 stars
2026-04-04 09:47
Still not used, hope it is good.
Gonzalo Ramírez
Spain
5 stars
2026-04-04 08:57
Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
Daniel Costa Santos
Brazil
5 stars
2026-04-04 02:50
Accurate information, CI purchased and replaced with success.
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you