☰
ESMG350EC5471MJ16S
ESMG350EC5471MJ16S
Active
Description:  CAP ALUM 470UF 20% 35V RADIAL
Manufacturer:  Chemi-Con
History Price: $0.34754
In Stock: 40265
ESMG350EC5471MJ16S Specification
Specification
Part No
ESMG350EC5471MJ16S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
SMG
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
645 mA @ 120 Hz
Size / Dimension
967.5 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.689" (17.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
ESMG350EC5471MJ16S Related Parts
ESMG100ELL101ME11D
ESMG100ELL101ME11D
Chemi-Con
CAP ALUM 100UF 20% 10V RADIAL
ESMG100ELL102MJC5S
ESMG100ELL102MJC5S
Chemi-Con
CAP ALUM 1000UF 20% 10V RADIAL
ESMG100ELL103MN25S
ESMG100ELL103MN25S
Chemi-Con
CAP ALUM 10000UF 20% 10V RADIAL
ESMG100ELL153MMP1S
ESMG100ELL153MMP1S
Chemi-Con
CAP ALUM 15000UF 20% 10V RADIAL
ESMG100ELL220ME11D
ESMG100ELL220ME11D
Chemi-Con
CAP ALUM 22UF 20% 10V RADIAL
ESMG100ELL221ME11D
ESMG100ELL221ME11D
Chemi-Con
CAP ALUM 220UF 20% 10V RADIAL
ESMG100ELL222MJ20S
ESMG100ELL222MJ20S
Chemi-Con
CAP ALUM 2200UF 20% 10V RADIAL
ESMG100ELL223MP40S
ESMG100ELL223MP40S
Chemi-Con
CAP ALUM 22000UF 20% 10V RADIAL
ESMG100ELL330ME11D
ESMG100ELL330ME11D
Chemi-Con
CAP ALUM 33UF 20% 10V RADIAL
ESMG100ELL331MF11D
ESMG100ELL331MF11D
Chemi-Con
CAP ALUM 330UF 20% 10V RADIAL
ESMG100ELL332MK20S
ESMG100ELL332MK20S
Chemi-Con
CAP ALUM 3300UF 20% 10V RADIAL
ESMG100ELL470ME11D
ESMG100ELL470ME11D
Chemi-Con
CAP ALUM 47UF 20% 10V RADIAL
ESMG350EC5471MJ16S Compare Parts
  • ESMG350EC5471MJ16S vs ESMR451VSN681MA45S
  • ESMG350EC5471MJ16S vs ESMR451VSN561MR45S
  • ESMG350EC5471MJ16S vs ESMR451VSN561MA40S
  • ESMG350EC5471MJ16S vs ESMR451VSN471MR40S
  • ESMG350EC5471MJ16S vs ESMR451VSN471MA35S
  • ESMG350EC5471MJ16S vs ESMR451VSN391MR35S
  • ESMG350EC5471MJ16S vs ESMR451VSN391MQ50S
  • ESMG350EC5471MJ16S vs ESMR451VSN391MA30S
  • ESMG350EC5471MJ16S vs ESMR451VSN331MR30S
  • ESMG350EC5471MJ16S vs ESMR451VSN331MQ40S
  • ESMG350EC5471MJ16S vs ESMR451VSN331MA25S
  • ESMG350EC5471MJ16S vs ESMR451VSN271MQ35S
  • ESMG350EC5471MJ16S vs ESMR451VSN271MP45S
  • ESMG350EC5471MJ16S vs ESMR451VSN221MR25S
  • ESMG350EC5471MJ16S vs ESMR451VSN221MQ30S
  • ESMG350EC5471MJ16S vs ESMR451VSN221MP40S
  • ESMG350EC5471MJ16S vs ESMR451VSN181MQ25S
  • ESMG350EC5471MJ16S vs ESMR451VSN181MP35S
  • ESMG350EC5471MJ16S vs ESMR451VSN151MP30S
  • ESMG350EC5471MJ16S vs ESMR451VSN121MP25S
  • ESMG350EC5471MJ16S vs ESMR421VSN821MA45S
  • ESMG350EC5471MJ16S vs ESMR421VSN681MR50S
  • ESMG350EC5471MJ16S vs ESMR421VSN681MA40S
  • ESMG350EC5471MJ16S vs ESMR421VSN561MR45S
  • ESMG350EC5471MJ16S vs ESMR421VSN561MA35S
  • ESMG350EC5471MJ16S vs ESMR421VSN471MR40S
  • ESMG350EC5471MJ16S vs ESMR421VSN471MQ50S
  • ESMG350EC5471MJ16S vs ESMR421VSN471MA30S
  • ESMG350EC5471MJ16S vs ESMR421VSN391MR35S
  • ESMG350EC5471MJ16S vs ESMR421VSN391MQ45S
  • ESMG350EC5471MJ16S vs ESMR421VSN331MR30S
  • ESMG350EC5471MJ16S vs ESMR421VSN331MQ40S
  • ESMG350EC5471MJ16S vs ESMR421VSN331MP50S
  • ESMG350EC5471MJ16S vs ESMR421VSN331MA25S
  • ESMG350EC5471MJ16S vs ESMR421VSN271MR25S
  • ESMG350EC5471MJ16S vs ESMR421VSN271MQ35S
  • ESMG350EC5471MJ16S vs ESMR421VSN271MP45S
  • ESMG350EC5471MJ16S vs ESMR421VSN221MQ30S
  • ESMG350EC5471MJ16S vs ESMR421VSN221MP35S
  • ESMG350EC5471MJ16S vs ESMR421VSN181MQ25S
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.