Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Chemi-Con ELXV350EC5102ML20S
ELXV350EC5102ML20S
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1000UF 20% 35V RADIAL
Manufacturer:
Chemi-Con
Datasheet:
ELXV350EC5102ML20S Datasheet
History Price: $0.76922
In Stock: 32835
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ELXV350EC5102ML20S Specification
Specification
Part No
ELXV350EC5102ML20S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
LXV
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.062 A @ 120 Hz
Size / Dimension
1.77 A @ 100 kHz
Height - Seated (Max)
38 mOhms
Surface Mount Land Size
0.295" (7.50mm)
Mounting Type
0.630" Dia (16.00mm)
Package / Case
0.846" (21.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
ELXV350EC5102ML20S Related Parts
ELX107M400AQ3AA
KEMET
CAP ALUM SNAP-IN 105C
ELX107M450AR2AA
KEMET
CAP ALUM SNAP-IN 105C
ELX158M200AT5AA
KEMET
CAP ALUM SNAP-IN 105C
ELX187M400AT1AA
KEMET
CAP ALUM SNAP-IN 105C
ELX227M200AQ1AA
KEMET
CAP ALUM SNAP-IN 105C
ELX227M315AQ5AA
KEMET
CAP ALUM SNAP-IN 105C
ELX228M160AT6AV
KEMET
CAP ALUM SNAP-IN 105C
ELX337M450AT4AA
KEMET
CAP ALUM SNAP-IN 105C
ELX477M200AR3AA
KEMET
CAP ALUM SNAP-IN 105C
ELX477M250AT2AA
KEMET
CAP ALUM SNAP-IN 105C
ELX477M450AT6AA
KEMET
CAP ALUM SNAP-IN 105C
ELX477M450AT6AV
KEMET
CAP ALUM SNAP-IN 105C
ELXV350EC5102ML20S Compare Parts
ELXV350EC5102ML20S vs ELXZ6R3ELL822ML30S
ELXV350EC5102ML20S vs ELXZ6R3ELL821MJC5S
ELXV350EC5102ML20S vs ELXZ6R3ELL682MM20S
ELXV350EC5102ML20S vs ELXZ6R3ELL682ML25S
ELXV350EC5102ML20S vs ELXZ6R3ELL682MK40S
ELXV350EC5102ML20S vs ELXZ6R3ELL681MH12D
ELXV350EC5102ML20S vs ELXZ6R3ELL562ML20S
ELXV350EC5102ML20S vs ELXZ6R3ELL562MK35S
ELXV350EC5102ML20S vs ELXZ6R3ELL472MK30S
ELXV350EC5102ML20S vs ELXZ6R3ELL471MF15D
ELXV350EC5102ML20S vs ELXZ6R3ELL392MK25S
ELXV350EC5102ML20S vs ELXZ6R3ELL332MK20S
ELXV350EC5102ML20S vs ELXZ6R3ELL331MFB5D
ELXV350EC5102ML20S vs ELXZ6R3ELL272MJ30S
ELXV350EC5102ML20S vs ELXZ6R3ELL222MJ25S
ELXV350EC5102ML20S vs ELXZ6R3ELL183MM40S
ELXV350EC5102ML20S vs ELXZ6R3ELL153MM35S
ELXV350EC5102ML20S vs ELXZ6R3ELL152MJ20S
ELXV350EC5102ML20S vs ELXZ6R3ELL151MEB5D
ELXV350EC5102ML20S vs ELXZ6R3ELL123MM30S
ELXV350EC5102ML20S vs ELXZ6R3ELL123ML40S
ELXV350EC5102ML20S vs ELXZ6R3ELL122MJ16S
ELXV350EC5102ML20S vs ELXZ6R3ELL122MH20D
ELXV350EC5102ML20S vs ELXZ6R3ELL103MM25S
ELXV350EC5102ML20S vs ELXZ6R3ELL103ML35S
ELXV350EC5102ML20S vs ELXZ6R3ELL102MH15D
ELXV350EC5102ML20S vs ELXZ630ETD101MJC5S
ELXV350EC5102ML20S vs ELXZ630ELL821MM25S
ELXV350EC5102ML20S vs ELXZ630ELL821ML30S
ELXV350EC5102ML20S vs ELXZ630ELL821MK40S
ELXV350EC5102ML20S vs ELXZ630ELL681MM20S
ELXV350EC5102ML20S vs ELXZ630ELL681ML25S
ELXV350EC5102ML20S vs ELXZ630ELL681MK35S
ELXV350EC5102ML20S vs ELXZ630ELL680MH12D
ELXV350EC5102ML20S vs ELXZ630ELL471ML20S
ELXV350EC5102ML20S vs ELXZ630ELL471MK30S
ELXV350EC5102ML20S vs ELXZ630ELL391MK25S
ELXV350EC5102ML20S vs ELXZ630ELL390MF15D
ELXV350EC5102ML20S vs ELXZ630ELL331MK20S
ELXV350EC5102ML20S vs ELXZ630ELL331MJ30S
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described