Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Chemi-Con EKZE350EC5182ML25S
EKZE350EC5182ML25S
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1800UF 20% 35V RAD T/H
Manufacturer:
Chemi-Con
Datasheet:
EKZE350EC5182ML25S Datasheet
History Price: $1.0908
In Stock: 21500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EKZE350EC5182ML25S Specification
Specification
Part No
EKZE350EC5182ML25S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
KZE
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1800 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.076 A @ 120 Hz
Size / Dimension
3.46 A @ 100 kHz
Height - Seated (Max)
16 mOhms
Surface Mount Land Size
0.295" (7.50mm)
Mounting Type
0.630" Dia (16.00mm)
Package / Case
1.043" (26.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
EKZE350EC5182ML25S Related Parts
EKZE100EC3562ML25S
Chemi-Con
CAP ALUM 5600UF 20% 10V RAD T/H
EKZE100ELL101ME11D
Chemi-Con
CAP ALUM 100UF 20% 10V RADIAL TH
EKZE100ELL102MH20D
Chemi-Con
CAP ALUM 1000UF 20% 10V RAD T/H
EKZE100ELL102MJ16S
Chemi-Con
CAP ALUM 1000UF 20% 10V RAD T/H
EKZE100ELL122MJ20S
Chemi-Con
CAP ALUM 1200UF 20% 10V RAD T/H
EKZE100ELL152MJ25S
Chemi-Con
CAP ALUM 1500UF 20% 10V RAD T/H
EKZE100ELL221MF11D
Chemi-Con
CAP ALUM 220UF 20% 10V RADIAL TH
EKZE100ELL222MK20S
Chemi-Con
CAP ALUM 2200UF 20% 10V RAD T/H
EKZE100ELL332MK25S
Chemi-Con
CAP ALUM 3300UF 20% 10V RAD T/H
EKZE100ELL392MK30S
Chemi-Con
CAP ALUM 3900UF 20% 10V RAD T/H
EKZE100ELL392ML20S
Chemi-Con
CAP ALUM 3900UF 20% 10V RAD T/H
EKZE100ELL471MHB5D
Chemi-Con
CAP ALUM 470UF 20% 10V RADIAL TH
EKZE350EC5182ML25S Compare Parts
EKZE350EC5182ML25S vs EKZN800ELL821MLN3S
EKZE350EC5182ML25S vs EKZN800ELL820MJC5S
EKZE350EC5182ML25S vs EKZN800ELL820MH20D
EKZE350EC5182ML25S vs EKZN800ELL681MM20S
EKZE350EC5182ML25S vs EKZN800ELL681ML25S
EKZE350EC5182ML25S vs EKZN800ELL680MH15D
EKZE350EC5182ML25S vs EKZN800ELL561MK35S
EKZE350EC5182ML25S vs EKZN800ELL471ML20S
EKZE350EC5182ML25S vs EKZN800ELL471MK30S
EKZE350EC5182ML25S vs EKZN800ELL470MHB5D
EKZE350EC5182ML25S vs EKZN800ELL391MK25S
EKZE350EC5182ML25S vs EKZN800ELL271MK20S
EKZE350EC5182ML25S vs EKZN800ELL270MF11D
EKZE350EC5182ML25S vs EKZN800ELL221MJ25S
EKZE350EC5182ML25S vs EKZN800ELL182MM40S
EKZE350EC5182ML25S vs EKZN800ELL181MK16S
EKZE350EC5182ML25S vs EKZN800ELL181MJ20S
EKZE350EC5182ML25S vs EKZN800ELL152MMP1S
EKZE350EC5182ML25S vs EKZN800ELL122MMN3S
EKZE350EC5182ML25S vs EKZN800ELL122ML40S
EKZE350EC5182ML25S vs EKZN800ELL121MJ16S
EKZE350EC5182ML25S vs EKZN800ELL120ME11D
EKZE350EC5182ML25S vs EKZN800ELL102MLP1S
EKZE350EC5182ML25S vs EKZN6R3ELL822MM20S
EKZE350EC5182ML25S vs EKZN6R3ELL822MK35S
EKZE350EC5182ML25S vs EKZN6R3ELL821MHB5D
EKZE350EC5182ML25S vs EKZN6R3ELL682ML20S
EKZE350EC5182ML25S vs EKZN6R3ELL682MK30S
EKZE350EC5182ML25S vs EKZN6R3ELL562MK25S
EKZE350EC5182ML25S vs EKZN6R3ELL471MF11D
EKZE350EC5182ML25S vs EKZN6R3ELL392MK20S
EKZE350EC5182ML25S vs EKZN6R3ELL332MJ25S
EKZE350EC5182ML25S vs EKZN6R3ELL272MK16S
EKZE350EC5182ML25S vs EKZN6R3ELL272MJ20S
EKZE350EC5182ML25S vs EKZN6R3ELL223MM40S
EKZE350EC5182ML25S vs EKZN6R3ELL221ME11D
EKZE350EC5182ML25S vs EKZN6R3ELL183MMP1S
EKZE350EC5182ML25S vs EKZN6R3ELL183ML40S
EKZE350EC5182ML25S vs EKZN6R3ELL182MJ16S
EKZE350EC5182ML25S vs EKZN6R3ELL153MMN3S
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay